Skyworks Solutions, Inc. RF Amplifiers AWB7122P8

Description
RF Amplifier IC HSDPA, LTE, WCDMA 1.805GHz ~ 1.88GHz 14-SMD Module
Request a Quote Datasheet
Description
RF Amplifier IC HSDPA, LTE, WCDMA 1.805GHz ~ 1.88GHz 14-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1884-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1884-2-ND
RF Amplifiers 863-1884-2-ND
RF Amplifier IC HSDPA, LTE, WCDMA 1.805GHz ~ 1.88GHz 14-SMD Module

RF Amplifier IC HSDPA, LTE, WCDMA 1.805GHz ~ 1.88GHz 14-SMD Module

Buy Now Datasheet
RF Amplifiers - AWB7122P8 - 807723-AWB7122P8 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AWB7122P8
807723-AWB7122P8
RF Amplifiers - AWB7122P8 807723-AWB7122P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 807723-AWB7122P8 Packaging: Reel Test Frequency: 1.8GHz Frequency: 1.805GHz ~ 1.88GHz Gain: 32dB Current - Supply: 390mA P1dB: 32dBm RF Type: HSDPA, LTE, WCDMA Part Status: Last Time Buy Supplier Device Package: Module Manufacturer Package: 14-SMD Module Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 4 (72 Hours) Supply Voltage (V): 4.2V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 807723-AWB7122P8
Packaging: Reel
Test Frequency: 1.8GHz
Frequency: 1.805GHz ~ 1.88GHz
Gain: 32dB
Current - Supply: 390mA
P1dB: 32dBm
RF Type: HSDPA, LTE, WCDMA
Part Status: Last Time Buy
Supplier Device Package: Module
Manufacturer Package: 14-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 4.2V

Buy Now
RF and Wireless - RF Amplifiers - AWB7122P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7122P8
RF and Wireless - RF Amplifiers AWB7122P8
IC AMP HSDPA 1.805-1.88GHZ 14SMD

IC AMP HSDPA 1.805-1.88GHZ 14SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1884-2-ND 807723-AWB7122P8 AWB7122P8
Product Name RF Amplifiers RF Amplifiers - AWB7122P8 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA RF Microwave
Frequency Range 1805 to 1880 MHz 1805 to 1880 MHz 1805 to 1880 MHz
Minimum Gain 32 dB 32 dB ? to 32 dB
Maximum Gain 32 dB 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-34-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 34 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGA749N16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 940 MHz
View Details
3 suppliers