Marki Microwave LLC 22 - 57 GHz GaAs Driver Amplifier AMM-7210ACH

Description
The AMM-7210ACH is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixers at 22-57 GHz and S diode mixers from 25-45 GHz.
Request a Quote Datasheet
Description
The AMM-7210ACH is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixers at 22-57 GHz and S diode mixers from 25-45 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Morgan Hill, CA, United States
22 - 57 GHz GaAs Driver Amplifier
AMM-7210ACH
22 - 57 GHz GaAs Driver Amplifier AMM-7210ACH
The AMM-7210ACH is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixers at 22-57 GHz and S diode mixers from 25-45 GHz.

The AMM-7210ACH is a general-purpose broadband MMIC driver amplifier that provides +20 dBm output power suitable for driving a Marki H or L diode mixers at 22-57 GHz and S diode mixers from 25-45 GHz.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-7210ACH
Product Name 22 - 57 GHz GaAs Driver Amplifier
Frequency Range 22000 to 57000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
12-22 GHz Banded Low Noise Amplifier - ADM-10715PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
0.01 to 40 GHz High Frequency Distributed Driver Amplifier - AMM-11078CH - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type bare-die
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details