The PMA3-10203+ is a pHEMT-based MMIC low noise amplifier designed for 12.5 to 20 GHz receiver applications with a 50 Ω impedance. It features a typical noise figure of 1.5 dB, 21 dB gain, +16 dBm P1dB, and +24 dBm OIP3, along with a shutdown function controlled by a +5 V enable voltage. The device operates from a single +5 V supply, drawing 56 mA, and comes in a 3x3 mm, 16-lead QFN-style package with an exposed paddle for thermal and electrical grounding. It is RoHS compliant and rated for operation across a temperature range from -45°C to +105°C.
The PMA3-10203+ is a pHEMT-based wideband, ultra-low noise MMIC amplifier with high IP3, flat gain, and voltage-controlled shutdown capability. Operating from 12.5 to 20 GHz, this amplifier features high dynamic range with typical 1.5 dB noise figure, 21 dB gain, +16 dBm P1dB, and +24 dBm OIP3. This combination of characteristics makes it ideal for sensitive, high dynamic range receiver applications. The device is internally DC blocked, and a DC path to ground is present at the RF input and output ports for ESD protection. PMA3-10203+ operates on a single +5 V supply, is well matched to 50Ω, and comes in a small, low profile 3x3 mm QFN-style package for easy integration into dense circuit board layouts.
SMT LOW NOISE AMPLIFIER, 12.5-20
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PMA3-10203+ | 3157-PMA3-10203+TR-ND |
| Product Name | SMT Low Noise Amplifier, 12.5 - 20 GHz, 50Ω | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -45 to 105 C (-49 to 221 F) | |
| Frequency Range | 12500 to 20000 MHz | 12500 to 20000 MHz |
| Minimum Gain | 15.5 dB | 18.8 dB |
| Maximum Gain | 22.2 dB | 18.8 dB |