Skyworks Solutions, Inc. RF Amplifiers - ACA2407ERS7P2 ACA2407ERS7P2

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 086115-ACA2407ERS7P2 Packaging: Reel Test Frequency: 870MHz Frequency: 750MHz, 870MHz Gain: 21.3dB Supply Current: 425mA Noise Figure: 4dB RF Type: CATV Part Status: Last Time Buy Family Name: ACA2407E Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Package: 16-SOIC Exposed Pad Alternative Parts (Cross-Reference): MHW6205; MC-7881-AZ; MC-7845-AZ; MC-7845; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 24V
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 086115-ACA2407ERS7P2 Packaging: Reel Test Frequency: 870MHz Frequency: 750MHz, 870MHz Gain: 21.3dB Supply Current: 425mA Noise Figure: 4dB RF Type: CATV Part Status: Last Time Buy Family Name: ACA2407E Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Package: 16-SOIC Exposed Pad Alternative Parts (Cross-Reference): MHW6205; MC-7881-AZ; MC-7845-AZ; MC-7845; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACA2407ERS7P2
086115-ACA2407ERS7P2
RF Amplifiers - ACA2407ERS7P2 086115-ACA2407ERS7P2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 086115-ACA2407ERS7P2 Packaging: Reel Test Frequency: 870MHz Frequency: 750MHz, 870MHz Gain: 21.3dB Supply Current: 425mA Noise Figure: 4dB RF Type: CATV Part Status: Last Time Buy Family Name: ACA2407E Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Package: 16-SOIC Exposed Pad Alternative Parts (Cross-Reference): MHW6205; MC-7881-AZ; MC-7845-AZ; MC-7845; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 24V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 086115-ACA2407ERS7P2
Packaging: Reel
Test Frequency: 870MHz
Frequency: 750MHz, 870MHz
Gain: 21.3dB
Supply Current: 425mA
Noise Figure: 4dB
RF Type: CATV
Part Status: Last Time Buy
Family Name: ACA2407E
Categories: RF/IF and RFID
Supplier Device Package: 16-SOIC-EP
Manufacturer Package: 16-SOIC Exposed Pad
Alternative Parts (Cross-Reference): MHW6205; MC-7881-AZ; MC-7845-AZ; MC-7845;
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 24V

Buy Now
RF Amplifiers - 863-1876-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1876-2-ND
RF Amplifiers 863-1876-2-ND
RF Amplifier IC CATV 750MHz, 870MHz 16-SOIC-EP

RF Amplifier IC CATV 750MHz, 870MHz 16-SOIC-EP

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ACA2407ERS7P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ACA2407ERS7P2
RF and Wireless - RF Amplifiers ACA2407ERS7P2
IC AMP CATV 750MHZ/870MHZ 16SOIC

IC AMP CATV 750MHZ/870MHZ 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 086115-ACA2407ERS7P2 863-1876-2-ND ACA2407ERS7P2
Product Name RF Amplifiers - ACA2407ERS7P2 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave CATV
Frequency Range 750 to 870 MHz 750 to 870 MHz
Minimum Gain 21.3 dB 21.3 dB ? to 21.3 dB
Maximum Gain 21.3 dB 21.3 dB 21.3 dB
Noise Figure 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-50-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 50 dB
View Details
Specs
Applications RF Microwave
Frequency Range 3500 to 7000 MHz
Minimum Gain 17.4 dB
View Details
2 suppliers