Mini-Circuits SMT MMIC, High Power Amplifier, 10 to 11.7 GHz, 50Ω PMA6-123-10W+

Description
Mini-Circuits’ PMA6-123-10W+ is a GaAs MMIC Power Amplifier operating from 10.0 to 11.7 GHz. This internally matched 50Ω amplifier provides 30.3 dB of gain, +39.1 dBm saturated output power, and +46.1 dBm output IP3, while operating from a +8 V power supply and consuming 1.5 A of bias current. This amplifier is fully matched at the input and output, allowing for seamless implementation, and it is assembled in a 6x6 mm 28-Lead QFN-style package. These characteristics make it ideally suited for back haul radio systems and civil communications that require high operating output power, while maintaining very low distortion characteristics.
Request a Quote
Description
Mini-Circuits’ PMA6-123-10W+ is a GaAs MMIC Power Amplifier operating from 10.0 to 11.7 GHz. This internally matched 50Ω amplifier provides 30.3 dB of gain, +39.1 dBm saturated output power, and +46.1 dBm output IP3, while operating from a +8 V power supply and consuming 1.5 A of bias current. This amplifier is fully matched at the input and output, allowing for seamless implementation, and it is assembled in a 6x6 mm 28-Lead QFN-style package. These characteristics make it ideally suited for back haul radio systems and civil communications that require high operating output power, while maintaining very low distortion characteristics.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMA6-123-10W+ is a GaAs MMIC power amplifier designed for operation from 10.0 to 11.7 GHz, providing 30.3 dB of gain and +39.1 dBm saturated output power. It operates from a +8 V supply with a bias current of 1.5 A, achieving 28.3% power-added efficiency at saturation. The device features an internally matched 50 Ω input and output, with an output third-order intercept point of +46.1 dBm. It is housed in a 6x6 mm 28-lead QFN-style package with an exposed paddle for thermal management. The amplifier is suited for backhaul radio and civil communications systems requiring high linearity and output power.

Datasheet Summary
Powered by GS/AI

The PMA6-123-10W+ is a GaAs MMIC power amplifier designed for operation from 10.0 to 11.7 GHz, providing 30.3 dB of gain and +39.1 dBm saturated output power. It operates from a +8 V supply with a bias current of 1.5 A, achieving 28.3% power-added efficiency at saturation. The device features an internally matched 50 Ω input and output, with an output third-order intercept point of +46.1 dBm. It is housed in a 6x6 mm 28-lead QFN-style package with an exposed paddle for thermal management. The amplifier is suited for backhaul radio and civil communications systems requiring high linearity and output power.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, High Power Amplifier, 10 to 11.7 GHz, 50Ω - PMA6-123-10W+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, High Power Amplifier, 10 to 11.7 GHz, 50Ω
PMA6-123-10W+
SMT MMIC, High Power Amplifier, 10 to 11.7 GHz, 50Ω PMA6-123-10W+
Mini-Circuits’ PMA6-123-10W+ is a GaAs MMIC Power Amplifier operating from 10.0 to 11.7 GHz. This internally matched 50Ω amplifier provides 30.3 dB of gain, +39.1 dBm saturated output power, and +46.1 dBm output IP3, while operating from a +8 V power supply and consuming 1.5 A of bias current. This amplifier is fully matched at the input and output, allowing for seamless implementation, and it is assembled in a 6x6 mm 28-Lead QFN-style package. These characteristics make it ideally suited for back haul radio systems and civil communications that require high operating output power, while maintaining very low distortion characteristics.

Mini-Circuits’ PMA6-123-10W+ is a GaAs MMIC Power Amplifier operating from 10.0 to 11.7 GHz. This internally matched 50Ω amplifier provides 30.3 dB of gain, +39.1 dBm saturated output power, and +46.1 dBm output IP3, while operating from a +8 V power supply and consuming 1.5 A of bias current. This amplifier is fully matched at the input and output, allowing for seamless implementation, and it is assembled in a 6x6 mm 28-Lead QFN-style package. These characteristics make it ideally suited for back haul radio systems and civil communications that require high operating output power, while maintaining very low distortion characteristics.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number PMA6-123-10W+
Product Name SMT MMIC, High Power Amplifier, 10 to 11.7 GHz, 50Ω
Amplifier Type Power Amplifier
Operating Temperature -40 to 95 C (-40 to 203 F)
Frequency Range 10000 to 11700 MHz
Minimum Gain 27.4 dB
Maximum Gain 30.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω - ZHL-20W-83X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
View Details
Rack SMA, Low Noise, Medium Power Amplifier, 800 MHz to 21 GHz, 50Ω - TVA-82-213A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 800 to 21000 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2500 MHz to 6000 MHz, 50Ω - ZHL-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 2500 to 6000 MHz
View Details
2 suppliers
Connectorized SMA, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - ZHL-25W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
View Details
2 suppliers