Mini-Circuits SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package ERA-50SM+

Description
ERA-50SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-50SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 450 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. R ECO-024491 ERA-50SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-50SM+ 50Ω DC to 2 GHz
Request a Quote
Description
ERA-50SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-50SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 450 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. R ECO-024491 ERA-50SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-50SM+ 50Ω DC to 2 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ERA-50SM+ is a surface-mount monolithic amplifier for 50Ω applications from DC to 2 GHz, fabricated using InGaP HBT technology in a Micro-X WW107 plastic package. It operates from a single +4.2 to +4.6 V supply at 60 mA, with a-case temperature range of -45°C to +85°C and thermal resistance of 177°C/W. The amplifier provides typical gain of 19.4 dB at 1 GHz, input and output return losses of 24 dB and 21 dB, output IP3 of 33 dBm, noise figure of 3.3 to 4.3 dB, and output power at 1 dB compression of 17.2 dBm. It is unconditionally stable, transient protected, aqueous washable, and compliant with RoHS. ESD rating is HBM Class 1B and MM Class M1; moisture sensitivity rating is MSL1 per IPC/JEDEC J-STD-020C.

Datasheet Summary
Powered by GS/AI

The ERA-50SM+ is a surface-mount monolithic amplifier for 50Ω applications from DC to 2 GHz, fabricated using InGaP HBT technology in a Micro-X WW107 plastic package. It operates from a single +4.2 to +4.6 V supply at 60 mA, with a-case temperature range of -45°C to +85°C and thermal resistance of 177°C/W. The amplifier provides typical gain of 19.4 dB at 1 GHz, input and output return losses of 24 dB and 21 dB, output IP3 of 33 dBm, noise figure of 3.3 to 4.3 dB, and output power at 1 dB compression of 17.2 dBm. It is unconditionally stable, transient protected, aqueous washable, and compliant with RoHS. ESD rating is HBM Class 1B and MM Class M1; moisture sensitivity rating is MSL1 per IPC/JEDEC J-STD-020C.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - ERA-50SM+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package
ERA-50SM+
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package ERA-50SM+
ERA-50SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-50SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 450 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. R ECO-024491 ERA-50SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-50SM+ 50Ω DC to 2 GHz

ERA-50SM+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot. It is enclosed in a Micro-X package. ERA-50SM+ uses Darlington configuration and is fabricated using InGaP HBT technology. Expected MTTF is 450 years at +85°C case temperature. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-OUT and DC-IN 3 RF-IN 4 GND GND 2 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. R ECO-024491 ERA-50SM+ MCL NY 250211 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier ERA-50SM+ 50Ω DC to 2 GHz

Supplier's Site Datasheet
RF Amplifiers - 3157-ERA-50SM+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-50SM+CT-ND
RF Amplifiers 3157-ERA-50SM+CT-ND
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 2GHz

RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 2GHz

Buy Now Datasheet
RF Amplifiers - 3157-ERA-50SM+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-ERA-50SM+TR-ND
RF Amplifiers 3157-ERA-50SM+TR-ND
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 2GHz

RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 2GHz

Buy Now Datasheet
RF Amplifiers - 3157-ERA-50SM+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 2GHz

RF Amplifier IC Cellular, CATV, DBS, PCS, WLAN 0Hz ~ 2GHz

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ERA-50SM+
259890-ERA-50SM+
RF Amplifiers - ERA-50SM+ 259890-ERA-50SM+
Manufacturer: Mini-Circuits Win Source Part Number: 259890-ERA-50SM+ Family Name: ERA-50SM Alternative Parts (Cross-Reference): ERA-50SM; Introduction Date: November 09, 2006 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 259890-ERA-50SM+
Family Name: ERA-50SM
Alternative Parts (Cross-Reference): ERA-50SM;
Introduction Date: November 09, 2006
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - ERA-50SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ERA-50SM+
RF and Wireless - RF Amplifiers ERA-50SM+
IC RF AMP CELLULAR 0HZ-2GHZ 4SMD

IC RF AMP CELLULAR 0HZ-2GHZ 4SMD

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ERA-50SM+ 3157-ERA-50SM+CT-ND 259890-ERA-50SM+ ERA-50SM+
Product Name SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package RF Amplifiers RF Amplifiers - ERA-50SM+ RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 2000 MHz 0.0 to 2000 MHz 0.0 to 2000 MHz
Minimum Gain 16 dB 19 dB ? to 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, pHEMT Amplifier, DC to 7000 MHz, 50Ω, 2x2 mm QFN Style Package - LHY-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
SMT Low Noise Amplifier, 5.5 - 12.5 GHz, 50Ω - PMA3-5123+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 5500 to 12500 MHz
View Details
2 suppliers
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-123LN5+ - Mini-Circuits
Specs
Frequency Range 500 to 12000 MHz
Minimum Gain 7.6 dB
Maximum Gain 19.5 dB
View Details
3 suppliers
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-6+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers