Skyworks Solutions, Inc. 2.4 – 2.5 GHz WLAN Power Amplifier Module SKY65174-21

Description
Please note: SKY65174-21 is being discontinued and is not recommended for new designs. The SKY65174-21 is a highly integrated Power Amplifier Module (PAM) intended for high performance Wireless Local Area Network (WLAN) requiring up to +27 dBm linear output power. The SKY65174-21 is fabricated using Skyworks high reliability Heterojunction Bipolar Transistor (HBT) InGaP process, which allows for single supply operation while maintaining high efficiency and good linearity. The PAM is packaged in a 10-pin, 4 x 4 mm Multi-Chip Module (MCM) together with power detector, biasing, and input/output matching components. This architecture makes the SKY65174-21 a highly integrated solution requiring a minimum number of external components.
Request a Quote Datasheet
Description
Please note: SKY65174-21 is being discontinued and is not recommended for new designs. The SKY65174-21 is a highly integrated Power Amplifier Module (PAM) intended for high performance Wireless Local Area Network (WLAN) requiring up to +27 dBm linear output power. The SKY65174-21 is fabricated using Skyworks high reliability Heterojunction Bipolar Transistor (HBT) InGaP process, which allows for single supply operation while maintaining high efficiency and good linearity. The PAM is packaged in a 10-pin, 4 x 4 mm Multi-Chip Module (MCM) together with power detector, biasing, and input/output matching components. This architecture makes the SKY65174-21 a highly integrated solution requiring a minimum number of external components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 – 2.5 GHz WLAN Power Amplifier Module - SKY65174-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 – 2.5 GHz WLAN Power Amplifier Module
SKY65174-21
2.4 – 2.5 GHz WLAN Power Amplifier Module SKY65174-21
Please note: SKY65174-21 is being discontinued and is not recommended for new designs. The SKY65174-21 is a highly integrated Power Amplifier Module (PAM) intended for high performance Wireless Local Area Network (WLAN) requiring up to +27 dBm linear output power. The SKY65174-21 is fabricated using Skyworks high reliability Heterojunction Bipolar Transistor (HBT) InGaP process, which allows for single supply operation while maintaining high efficiency and good linearity. The PAM is packaged in a 10-pin, 4 x 4 mm Multi-Chip Module (MCM) together with power detector, biasing, and input/output matching components. This architecture makes the SKY65174-21 a highly integrated solution requiring a minimum number of external components.

Please note: SKY65174-21 is being discontinued and is not recommended for new designs.

The SKY65174-21 is a highly integrated Power Amplifier Module (PAM) intended for high performance Wireless Local Area Network (WLAN) requiring up to +27 dBm linear output power.
The SKY65174-21 is fabricated using Skyworks high reliability Heterojunction Bipolar Transistor (HBT) InGaP process, which allows for single supply operation while maintaining high efficiency and good linearity.
The PAM is packaged in a 10-pin, 4 x 4 mm Multi-Chip Module (MCM) together with power detector, biasing, and input/output matching components. This architecture makes the SKY65174-21 a highly integrated solution requiring a minimum number of external components.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65174-21
090658-SKY65174-21
RF Amplifiers - SKY65174-21 090658-SKY65174-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 090658-SKY65174-21 Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 34.5dB Noise Figure: 7dB P1dB: 34.5dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 10-MCM (4x4) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 600mA Alternative Parts (Cross-Reference): HMC1082LP4ETR; SZM3066ZSQ; SZM2166ZSR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 090658-SKY65174-21
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 34.5dB
Noise Figure: 7dB
P1dB: 34.5dBm
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-MCM (4x4)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 600mA
Alternative Parts (Cross-Reference): HMC1082LP4ETR; SZM3066ZSQ; SZM2166ZSR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
SKY65174-21
RF and Wireless - RF Amplifiers SKY65174-21
IC AMP 802.11B/G/N 2.4GHZ 10MCM

IC AMP 802.11B/G/N 2.4GHZ 10MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65174-21 090658-SKY65174-21 SKY65174-21
Product Name 2.4 – 2.5 GHz WLAN Power Amplifier Module RF Amplifiers - SKY65174-21 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 35 dB 34.5 dB ? to 34.5 dB
Maximum Gain 35 dB 34.5 dB 34.5 dB
Noise Figure 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz LNA with LAA Support Front-End Module - SKY55501-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5925 MHz
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
RF Amplifiers - SE2605L-R - 091240-SE2605L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
2 suppliers