Marki Microwave LLC ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block ADM-8622PC

Description
The ADM-8622PC is a high-linearity low noise amplifier capable of providing 15 dB gain, 2.1 dB noise figure and +27 dBm OIP3 from 300 kHz to 10 GHz. The ADM-8622PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier features excellent return losses, gain flatness and high dynamic range making it suitable for RF front-end applications. The size and low power consumption of the ADM-8622PC make it ideal for low SWaP applications.
Request a Quote Datasheet
Description
The ADM-8622PC is a high-linearity low noise amplifier capable of providing 15 dB gain, 2.1 dB noise figure and +27 dBm OIP3 from 300 kHz to 10 GHz. The ADM-8622PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier features excellent return losses, gain flatness and high dynamic range making it suitable for RF front-end applications. The size and low power consumption of the ADM-8622PC make it ideal for low SWaP applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block
ADM-8622PC
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block ADM-8622PC
The ADM-8622PC is a high-linearity low noise amplifier capable of providing 15 dB gain, 2.1 dB noise figure and +27 dBm OIP3 from 300 kHz to 10 GHz. The ADM-8622PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier features excellent return losses, gain flatness and high dynamic range making it suitable for RF front-end applications. The size and low power consumption of the ADM-8622PC make it ideal for low SWaP applications.

The ADM-8622PC is a high-linearity low noise amplifier capable of providing 15 dB gain, 2.1 dB noise figure and +27 dBm OIP3 from 300 kHz to 10 GHz. The ADM-8622PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The amplifier features excellent return losses, gain flatness and high dynamic range making it suitable for RF front-end applications. The size and low power consumption of the ADM-8622PC make it ideal for low SWaP applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8622PC
Product Name ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block
Frequency Range 0.3000 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
10MHz - 20GHz, Broadband High Gain Distributed Amplifier - AMM2-0020UH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block - ADM-8536PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details