The HPA-25W-63+ is a 3U rack-mount high-power amplifier designed for laboratory testing applications, providing 25 W typical output power across a 700 to 6000 MHz bandwidth with 53 dB typical gain. It operates from standard AC line power (85-264 V, 47-63 Hz) and features front-to-back forced air cooling with built-in over-temperature protection that shuts down the unit at 85±5°C. The amplifier has an N-type connector interface, integrates overcurrent and load fault protection, and meets EEA conformity standards. Its case style is NG1942, with dimensions of 132.08 mm wide, 482.60 mm deep, and 508.00 mm high.
The HPA-25W-63+ is a high power, rack mount amplifier with a self-contained AC power supply which can be used for a wide variety of laboratory testing applications. This rugged amplifier is capable of amplifying signals up to 25W output power over its entire operating bandwidth of 700 – 6000 MHz. Built-in safety features include fans alarms and automatic shut down mechanism to prevent damage in the event of excessive internal temperatures. The amplifier’s output stage is further protected in the event of a fault condition, allowing high power operation for up to 5 minutes into an open or short load (refer to the maximum input power specifications).
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HPA-25W-63+ |
| Product Name | Rack N, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Frequency Range | 700 to 6000 MHz |
| Minimum Gain | 53 dB |
| Maximum Gain | 53 dB |