AVA-5R183+ is a GaAs pHEMT MMIC wideband amplifier designed for 0.5 to 18 GHz applications, offering 14.4 dB typical gain, +16.8 dBm P1dB, +27.9 dBm OIP3, and 3.4 dB typical noise figure while operating from a +5 V supply with 85 mA current draw. It is housed in a 4x4 mm 20-lead QFN-style package with internally matched 50Ω RF ports and a ground paddle for thermal and electrical performance. The device exhibits high isolation exceeding 40.5 dB and low power dissipation of 0.4 W, suitable for test equipment, defense systems, and satellite communications.
AVA-5R183+ is a GaAs pHEMT MMIC wideband amplifier operating from 0.5 to 18 GHz. The amplifier provides 14.4 dB of Gain, +16.8 dBm P1dB, and +27.9 dBm OIP3 typical performance while drawing 85 mA from the +5 V supply. The AVA-5R183+ offers high dynamic range and lower power dissipation making it ideal as a receiver gain block in wideband applications such as Test and Measurement Equipment and Defense Systems. The amplifier is housed in an industry standard 4x4 mm QFN-style package, with RF ports internally matched to 50Ω, facilitating easy integration into microwave system PC boards.
SMT GAIN BLOCK, 500 MHZ - 18 GHZ
SMT GAIN BLOCK, 500 MHZ - 18 GHZ
SMT GAIN BLOCK, 500 MHZ - 18 GHZ
SMT GAIN BLOCK, 500 MHZ - 18 GHZ
| Mini-Circuits | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | AVA-5R183+ | 3157-AVA-5R183+CT-ND | AVA-5R183+ |
| Product Name | SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Applications | Military / Defense | 5G, Radar | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | ||
| Frequency Range | 500 to 18000 MHz | 500 to 18000 MHz | 500 to 18000 MHz |
| Minimum Gain | 12.8 dB | 15.3 dB | ? to 15.3 dB |