The RFE-24M30M075X+ is a solid-state, connectorized, high-power amplifier module designed for industrial, scientific, and medical applications in the 27 MHz ISM band, with one SMA input and four SMA output channels, each delivering 19 W at 3 dB compression. It operates with a 50 to 66 V DC supply, offers 16 dB typical gain at P3dB, and achieves 55% typical efficiency. The device includes integrated harmonic suppression and temperature-compensa
The RFE-24M30M075X+ is a new generation light weight solid state connectorized power amplifier module. One input signal generates four equal output signals with a typical P of 19W each. The amplifier is intended as a driver for high power 27 MHz amplifiers, such as the RFE- 3dB 24M30M075X+. The RFE-24M30M075X+ can be used in a wide range of industrial, scientific and medical applications in the 27 MHz ISM band. The amplifier uses state-of-the-art high ruggedness semiconductor technology. The amplifier is capable of amplifying CW and pulsed signals. A temperature compensated gate bias circuit is provided. Mounting holes for an M3 screw are provided to mount the amplifier to a heatsink or cooling plate in larger systems. Easy screw-on power supply connections are provided outside the shield.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RFE-24M30M075X+ |
| Product Name | Connectorized SMA, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω |
| Amplifier Type | Power Amplifier |
| Frequency Range | 27.12 MHz |
| Minimum Gain | 13 dB |
| Maximum Gain | 13 dB |
| Input VSWR | 1.92 :1 |