The PMA-545G2+ is a monolithic E-PHEMT-based low-noise microwave amplifier operating from 1.1 to 1.6 GHz, designed for sensitive receiver applications with internal 50-ohm matching. It operates from a single 5V supply and is packaged in a 3mm x 3mm DQ849 surface-mount QFN style with an exposed thermal paddle. The device offers a typical gain of 30.4 dB, a noise figure of 1.0 dB, and an output IP3 of 34 dBm at 1.4 GHz, while delivering +22 dBm output power at 1 dB compression. It supports input power up to 25 dBm, draws 160 mA nominal current, and maintains operation from -40°C to 85°C with 150°C channel temperature limit. The part is RoHS compliant, aqueous washable, and meets MSL1 moisture sensitivity and Class 1B HBM ESD ratings.
Mini-Circuits PMA-545G2+ is a E-PHEMT* based Low Noise MMIC Amplifier operating from 1.2 to 1.6 GHz with a unique combination of low noise and high Gain making this amplifier ideal for sensitive receiver applications. This design operates on a single +5V supply and is internally matched to 50 Ohms.
Manufacturer: Mini-Circuits
Win Source Part Number: 278152-PMA-545G2+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RF Amplifier IC GPS, Radar 1.1GHz ~ 1.6GHz 8-QFN (3x3)
IC RF AMP GPS 1.1GHZ-1.6GHZ 8QFN
| Mini-Circuits | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA-545G2+ | 278152-PMA-545G2+ | 3157-PMA-545G2+TR-ND | PMA-545G2+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1100 MHz to 1600 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers - PMA-545G2+ | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
| Frequency Range | 1100 to 1600 MHz | 1100 to 1600 MHz | 1100 to 1600 MHz | |
| Minimum Gain | 27.2 dB | 29.6 dB | ? to 29.6 dB | |
| Maximum Gain | 33.4 dB | 29.6 dB | 29.6 dB | |
| Output Power | 20 to 22.4 dBm | 22.4 dBm |