Skyworks Solutions, Inc. 2.4 GHz Power Amplifier IC SE2425U

Description
Please note: this product is being discontinued and is not recommended for new designs.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Power Amplifier IC
SE2425U
2.4 GHz Power Amplifier IC SE2425U
Please note: this product is being discontinued and is not recommended for new designs.

Please note: this product is being discontinued and is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2425U
Product Name 2.4 GHz Power Amplifier IC
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 350 to 470 MHz
Minimum Gain ? to 37 dB
Maximum Gain 37 dB
View Details
Isolated Analog Amplifier - Si8922AD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
RF/IF and RFID - RF Amplifiers - 1236200-SKY65051-377LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 16 dB
View Details
3 suppliers
Isolated Analog Amplifier - Si8921BD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details