Infineon Technologies AG General Purpose LNAs BGA614

Description
BGA614 is a broadband matched, general purpose MMIC amplifier in a Darlington configuration. It is optimized for a typical supply current of 40 mA. The BGA614 is based on Infineon Technologies’ B7HF Silicon Germanium technology. Summary of Features: - Cascadable 50 ω-gain block - 3 dB-bandwidth: DC to 2.4 GHz with 19 dB typical gain at 1.0 GHz - Compression point P-1dB = 12 dBm at 2.0 GHz - Noise figure F50ω = 2.1 dB at 2.0 GHz - Absolute stable - 70GHz fT - Silicon Germanium technology - 1 kV HBM ESD protection (Pin-to-Pin) - Pb-free (RoHS compliant) package Target Applications: - Driver amplifier for GSM/PCS/CDMA/UMTS - Broadband amplifier for SAT-TV & LNBs - Broadband amplifier for CATV
Request a Quote Datasheet
Description
BGA614 is a broadband matched, general purpose MMIC amplifier in a Darlington configuration. It is optimized for a typical supply current of 40 mA. The BGA614 is based on Infineon Technologies’ B7HF Silicon Germanium technology. Summary of Features: - Cascadable 50 ω-gain block - 3 dB-bandwidth: DC to 2.4 GHz with 19 dB typical gain at 1.0 GHz - Compression point P-1dB = 12 dBm at 2.0 GHz - Noise figure F50ω = 2.1 dB at 2.0 GHz - Absolute stable - 70GHz fT - Silicon Germanium technology - 1 kV HBM ESD protection (Pin-to-Pin) - Pb-free (RoHS compliant) package Target Applications: - Driver amplifier for GSM/PCS/CDMA/UMTS - Broadband amplifier for SAT-TV & LNBs - Broadband amplifier for CATV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose LNAs - BGA614 - Infineon Technologies AG
Neubiberg, Germany
General Purpose LNAs
BGA614
General Purpose LNAs BGA614
BGA614 is a broadband matched, general purpose MMIC amplifier in a Darlington configuration. It is optimized for a typical supply current of 40 mA. The BGA614 is based on Infineon Technologies’ B7HF Silicon Germanium technology. Summary of Features: - Cascadable 50 ω-gain block - 3 dB-bandwidth: DC to 2.4 GHz with 19 dB typical gain at 1.0 GHz - Compression point P-1dB = 12 dBm at 2.0 GHz - Noise figure F50ω = 2.1 dB at 2.0 GHz - Absolute stable - 70GHz fT - Silicon Germanium technology - 1 kV HBM ESD protection (Pin-to-Pin) - Pb-free (RoHS compliant) package Target Applications: - Driver amplifier for GSM/PCS/CDMA/UMTS - Broadband amplifier for SAT-TV & LNBs - Broadband amplifier for CATV

BGA614 is a broadband matched, general purpose MMIC amplifier in a Darlington configuration. It is optimized for a typical supply current of 40 mA. The BGA614 is based on Infineon Technologies’ B7HF Silicon Germanium technology.
Summary of Features:
- Cascadable 50 Ω-gain block
- 3 dB-bandwidth: DC to 2.4 GHz with 19 dB typical gain at 1.0 GHz
- Compression point P-1dB = 12 dBm at 2.0 GHz
- Noise figure F50Ω = 2.1 dB at 2.0 GHz
- Absolute stable
- 70GHz fT - Silicon Germanium technology
- 1 kV HBM ESD protection (Pin-to-Pin)
- Pb-free (RoHS compliant) package
Target Applications:
- Driver amplifier for GSM/PCS/CDMA/UMTS
- Broadband amplifier for SAT-TV & LNBs
- Broadband amplifier for CATV

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGA614
Product Name General Purpose LNAs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA420H6433XTMA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details
Specs
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details
Specs
Applications RF Microwave
View Details