Mini-Circuits 12 Ways Power Splitter, 10 - 500 MHz, 75Ω ZFSC-12-175+

Description
12 Ways Power Splitter, 10 - 500 MHz, 75Ω
Request a Quote
Description
12 Ways Power Splitter, 10 - 500 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFSC-12-175+ is a 12-way 0° 75Ω coaxial power splitter/combiner operating from 10 to 500 MHz, housed in a rugged shielded R67 case with BNC connectors. It handles a maximum input power of 1 W and internal dissipation of 0.87 W, with an operating and storage temperature range of -55°C to 100°C. Typical isolation is 24 dB, insertion loss is 1.2 dB maximum across the band, and amplitude unbalance is 0.8 dB maximum. VoSWR is 1.65 maximum at 500 MHz. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZFSC-12-175+ is a 12-way 0° 75Ω coaxial power splitter/combiner operating from 10 to 500 MHz, housed in a rugged shielded R67 case with BNC connectors. It handles a maximum input power of 1 W and internal dissipation of 0.87 W, with an operating and storage temperature range of -55°C to 100°C. Typical isolation is 24 dB, insertion loss is 1.2 dB maximum across the band, and amplitude unbalance is 0.8 dB maximum. VoSWR is 1.65 maximum at 500 MHz. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
12 Ways Power Splitter, 10 - 500 MHz, 75Ω - ZFSC-12-175+ - Mini-Circuits
Brooklyn, NY, United States
12 Ways Power Splitter, 10 - 500 MHz, 75Ω
ZFSC-12-175+
12 Ways Power Splitter, 10 - 500 MHz, 75Ω ZFSC-12-175+
12 Ways Power Splitter, 10 - 500 MHz, 75Ω

12 Ways Power Splitter, 10 - 500 MHz, 75Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-ZFSC-12-175+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZFSC-12-175+-ND
RF Power Dividers/Splitters 3157-ZFSC-12-175+-ND
12 WAYS PS, 10 - 500 MHZ, 75

12 WAYS PS, 10 - 500 MHZ, 75

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number ZFSC-12-175+ 3157-ZFSC-12-175+-ND
Product Name 12 Ways Power Splitter, 10 - 500 MHz, 75Ω RF Power Dividers/Splitters
0º Power Divider Division: 2-Way; 12-Way 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

4 Ways Power Splitter, 5 - 1000 MHz, 75Ω - ZFSC-4-175W+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
RF Power Dividers/Splitters - 3157-ZB4PD1-2000-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.60 dB
Isolation 18.00 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-EP2C+CT-ND - DigiKey
Specs
Package Type / Form Factor 24-VFQFN Exposed Pad
Insertion Loss 1.80 dB
Isolation 14.00 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZA4PD-2-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.30 dB
Isolation 16.00 dB
View Details
2 suppliers