5o.com Tx & Rx Multicoupler 5o3T3R455003200

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o3T3R455003200 is a three-transmit, three-receive RF multicoupler for wireless communication base stations and antenna feed systems, operating in the 350 to 520 MHz range. It features 25 dB min isolation between TX-TX and RX-RX ports, 65 dB min isolation between TX-RX ports, and a maximum VSWR of 1.25:1. Insertion loss is 8.5 dB max at TX-ANT and ANT-RX, with a power handling of 50 W per channel. The unit has N-type female connectors for three TX, three RX, and one ANT port, weighs approximately 12.5 kg, and measures 500 × 320 × 100 mm. It operates from -30°C to +75°C and is housed in a black enclosure.

Datasheet Summary
Powered by GS/AI

The 5o3T3R455003200 is a three-transmit, three-receive RF multicoupler for wireless communication base stations and antenna feed systems, operating in the 350 to 520 MHz range. It features 25 dB min isolation between TX-TX and RX-RX ports, 65 dB min isolation between TX-RX ports, and a maximum VSWR of 1.25:1. Insertion loss is 8.5 dB max at TX-ANT and ANT-RX, with a power handling of 50 W per channel. The unit has N-type female connectors for three TX, three RX, and one ANT port, weighs approximately 12.5 kg, and measures 500 × 320 × 100 mm. It operates from -30°C to +75°C and is housed in a black enclosure.

Suppliers

Company
Product
Description
Supplier Links
Tx & Rx Multicoupler - 5o3T3R455003200 - 5o.com
Guangdong, China
Tx & Rx Multicoupler
5o3T3R455003200
Tx & Rx Multicoupler 5o3T3R455003200
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3T3R455003200
Product Name Tx & Rx Multicoupler
0º Power Divider Division: 3-Way
Unlock Full Specs
to access all available technical data

Similar Products

16 Way Power Divider - 5o362351400 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 400.00 to 6000.00 MHz
View Details
2 Way Power Divider - 5o311161080 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
8 Way Power Divider - 5o341301500 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
Hybrid Combiner - 5o2T150142440 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details