Macnaught USA, Inc. Macnaught M3 Industrial Grade Grease Hose Reel Dual Pedestal Construction 5800 PSI Shop and Truck Mount Duty 1/4 Inch x 50 FT M3D-G-7550

Description
Retractable M3 Industrial Grade Grease Reel, ¼” x 50 ft – PN# M3D-G-7550 All Macnaught M3 Standard Retraction Grease Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with 1/4” MNPT Connection, 4 Direction Non-Snag Rollers, Adjustable Guide Arms, Premium 1/4” x 50 ft SAE 100R2 Wire Braided Hose, Rated to 5800 PSI and suitable for operating in -40F to 212F Grease, Hydraulic Fluids and Water ( Not Air or Fuel ) applications. Lead Hose is not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4″ Hose Length 50’ WP (psi) 5800PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided Hose Max Temp -40°F to 212°F Reel Inlet 1/4” MNPT Hose Outlet 1/4” MNPT Warranty 3 Year Fully Serviceable √
Description
Retractable M3 Industrial Grade Grease Reel, ¼” x 50 ft – PN# M3D-G-7550 All Macnaught M3 Standard Retraction Grease Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with 1/4” MNPT Connection, 4 Direction Non-Snag Rollers, Adjustable Guide Arms, Premium 1/4” x 50 ft SAE 100R2 Wire Braided Hose, Rated to 5800 PSI and suitable for operating in -40F to 212F Grease, Hydraulic Fluids and Water ( Not Air or Fuel ) applications. Lead Hose is not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4″ Hose Length 50’ WP (psi) 5800PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided Hose Max Temp -40°F to 212°F Reel Inlet 1/4” MNPT Hose Outlet 1/4” MNPT Warranty 3 Year Fully Serviceable √

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 Industrial Grade Grease Hose Reel Dual Pedestal Construction 5800 PSI Shop and Truck Mount Duty 1/4 Inch x 50 FT - M3D-G-7550 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 Industrial Grade Grease Hose Reel Dual Pedestal Construction 5800 PSI Shop and Truck Mount Duty 1/4 Inch x 50 FT
M3D-G-7550
Macnaught M3 Industrial Grade Grease Hose Reel Dual Pedestal Construction 5800 PSI Shop and Truck Mount Duty 1/4 Inch x 50 FT M3D-G-7550
Retractable M3 Industrial Grade Grease Reel, ¼” x 50 ft – PN# M3D-G-7550 All Macnaught M3 Standard Retraction Grease Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with 1/4” MNPT Connection, 4 Direction Non-Snag Rollers, Adjustable Guide Arms, Premium 1/4” x 50 ft SAE 100R2 Wire Braided Hose, Rated to 5800 PSI and suitable for operating in -40F to 212F Grease, Hydraulic Fluids and Water ( Not Air or Fuel ) applications. Lead Hose is not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Grease Part No. M3D-G-7550 Application Grease Hose Id 1/4″ Hose Length 50’ WP (psi) 5800PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided Hose Max Temp -40°F to 212°F Reel Inlet 1/4” MNPT Hose Outlet 1/4” MNPT Warranty 3 Year Fully Serviceable √

Retractable M3 Industrial Grade Grease Reel, ¼” x 50 ft – PN# M3D-G-7550

All Macnaught M3 Standard Retraction Grease Hose Reels are Industrial Grade, Dual Pedestal Design with Heat Treated Heavy Duty Gauge Steel, Reinforced Flanged edges, Easy to Service Ball Bearing swivel with 1/4” MNPT Connection, 4 Direction Non-Snag Rollers, Adjustable Guide Arms, Premium 1/4” x 50 ft SAE 100R2 Wire Braided Hose, Rated to 5800 PSI and suitable for operating in -40F to 212F Grease, Hydraulic Fluids and Water ( Not Air or Fuel ) applications. Lead Hose is not provided.
Rated for Mobile Truck Mount Applications.

INCLUDES 3 YEAR WARRANTY!

Macnaught M3 Specifications Description Retractable Hose Reel for Grease
Part No. M3D-G-7550
Application Grease
Hose Id 1/4″
Hose Length 50’
WP (psi) 5800PSI
Net Weight 46lbs
Case Blue Alloy Steel
Hose Material Wire Braided Hose
Max Temp -40°F to 212°F
Reel Inlet 1/4” MNPT
Hose Outlet 1/4” MNPT
Warranty 3 Year
Fully Serviceable √

Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Reels
Product Number M3D-G-7550
Product Name Macnaught M3 Industrial Grade Grease Hose Reel Dual Pedestal Construction 5800 PSI Shop and Truck Mount Duty 1/4 Inch x 50 FT
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Gas Welding Reel - N400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Hose Reels - 7962609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 17.01 inch (432 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details