Stock Drive Products & Sterling Instrument - SDP/SI Spring-Powered Reel, 0.024" Cable Diameter, 50" Cable Length, 1.87 X 1.87 Case, 0.58" Thick A 3Z55-C07

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 3Z55-C07 is a spring-powered retractable reel for point-of-purchase displays, featuring a white nylon case measuring 1.87 in. by 1.87 in. with a thickness of 0.58 in. and a stainless steel cable coated with clear nylon, with a maximum deflection of 50 in. and a retracting force of 3 ozf. The cable end includes an eyelet for a #8 screw. The reel is rated for a minimum of 10,000 operating cycles and has a cable breaking strength of 40 lbf. It uses a one-piece construction with an integrated attachment system that includes double-sided tape for mounting.

Datasheet Summary
Powered by GS/AI

The A 3Z55-C07 is a spring-powered retractable reel for point-of-purchase displays, featuring a white nylon case measuring 1.87 in. by 1.87 in. with a thickness of 0.58 in. and a stainless steel cable coated with clear nylon, with a maximum deflection of 50 in. and a retracting force of 3 ozf. The cable end includes an eyelet for a #8 screw. The reel is rated for a minimum of 10,000 operating cycles and has a cable breaking strength of 40 lbf. It uses a one-piece construction with an integrated attachment system that includes double-sided tape for mounting.

Suppliers

Company
Product
Description
Supplier Links
Spring-Powered Reel, 0.024
Hicksville, NY, United States
Spring-Powered Reel, 0.024" Cable Diameter, 50" Cable Length, 1.87 X 1.87 Case, 0.58" Thick
A 3Z55-C07
Spring-Powered Reel, 0.024" Cable Diameter, 50" Cable Length, 1.87 X 1.87 Case, 0.58" Thick A 3Z55-C07
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Reels
Product Number A 3Z55-C07
Product Name Spring-Powered Reel, 0.024" Cable Diameter, 50" Cable Length, 1.87 X 1.87 Case, 0.58" Thick
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 6 inch (152 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length - A 3Z53-ML45751 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 3.5 ft (10.67 dm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details