Hannay Reels Manual or Power Rewind Reel FF - Collapsible Hose

Description
To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" male NST threads. (1.990" x 9 threads per inch.) Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 600 psi (41 bar). Temperatures from -25°F to +175°F (-32°C to +79°C). Consult factory for other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required.
Request a Quote Datasheet
Description
To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" male NST threads. (1.990" x 9 threads per inch.) Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 600 psi (41 bar). Temperatures from -25°F to +175°F (-32°C to +79°C). Consult factory for other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - FF - Collapsible Hose - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
FF - Collapsible Hose
Manual or Power Rewind Reel FF - Collapsible Hose
To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" male NST threads. (1.990" x 9 threads per inch.) Consult factory for other sizes and/or threads. Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel). Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 600 psi (41 bar). Temperatures from -25°F to +175°F (-32°C to +79°C). Consult factory for other pressures and temperatures. CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required.

To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose

  • Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available.
  • Super Booster® (aluminum construction) reel weighs up to 30% less than standard booster reel.
  • Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
  • Pinion brake standard.
  • Standard inlet: 1-1/2" 90° ball bearing swivel joint with 1-1/2" female NPT threads and 2" Victaulic® groove.
  • Standard outlet: 1-1/2" male NST threads. (1.990" x 9 threads per inch.)
  • Consult factory for other sizes and/or threads.
  • Standard inlet, outlet riser, and hub assembly are steel (also available in stainless steel).
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -25°F to +175°F (-32°C to +79°C).
  • Consult factory for other pressures and temperatures.
  • CAUTION: When using Niedner Reeltex® hose, a special riser and/or larger drum diameter is required.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number FF - Collapsible Hose
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wrap Hose Reel - VAC-9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Power Rewind Reel - HDD6300 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 1 to 1.5 inch (25.4 to 38.1 mm)
View Details
Manual or Power Rewind Chemical Reel - CHC - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Description Standard inlet: CPVC swivel joint resists corrosion and provides longer life
View Details
Spring Rewind Hose Reel - 900 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 inch (267 mm)
View Details