The Sureshot® 2200 dispensing valve is a compact, air-operated device for precise application of low to medium viscosity fluids, including adhesives, sealants, and cyanoacrylates. Model 110-003 features a Teflon® manifold and Teflon® diaphragm with a straight dispense port. It measures 2.63" (66.8 mm) in length and 1.062" (27 mm) in diameter, weighing 76 grams. It supports cycle rates up to 500 per minute, with a maximum stroke of 0.03" and adjustable flow control. The valve has a 1/8" NPT fluid inlet, a 1/4"-28 dispense outlet, and operates with air pressures from 70 to 130 PSI. All wetted components are chemically compatible with a wide range of materials.
The Sureshot® 2200 Series dispensing valve systems accurately control the application of most low to medium viscosity fluids. The unique seal-less design incorporates an inert polymer diaphragm that isolates the actuator from the valve. Valve open time can be as short as 15 milli-seconds. The adjustable open/close stroke 0.025 to 0.76mm (0.001” to 0.030”) means very fast response and positive shutoff. Sureshot® 2200 series dispensing valves are used for dispensing adhesives and sealants including ultraviolet curing polymers, anaerobics, cyanoacrylates, as well as lubricants and fluxes. An ultra violet light blocking Delrin® valve manifold with optional UV kit # 110-030 on the Sureshot® 2200 provides consistent trouble free dispensing of U.V. curing polymers.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | 110-003 |
| Product Name | Dispensing - Valves - 2200 Dispensing Valve |