Dymax SG-200 Spray System

Description
Dymax SG-200 Super-Flow Handheld Sprayer is designed for masking and coating applications where a significantly higher flow rate is required. The systems are ideal for dispensing fluids with viscosities between 5,000 cP and 80,000 cP and provide a flow rate that is 5-10 times higher than the Dymax SG-100 spray guns. Flow rates of 2.5 – 20 oz per minute are achievable, maximizing productivity for high-volume and large-part masking and coating applications. The SG-200 utilizes a normally closed, stainless steel needle valve to control fluid flow and a dual-acting air cylinder to provide immediate start/stop functionality. The systems’ dual-port atomizing nozzle design ensures symmetrical delivery of materials across a wide range of viscosities. Typical Spray Applications: Masking of turbines or other metal surfaces before surface treatments Masking medical implants before finishing Coating large parts with grease or other lubrication before assembly Spraying solvents for cleaning part surfaces Low Viscosity Package Hand-held SG-200 spray gun with needle valve and controlling air regulators Air filter/regulator – 0-100 psi (0-6.9 bar) Model 345 controller for remote switching or automated use Spray gun stand Air Line Kit – 1/4 in (6.3 mm) OD tubing with fitting on one end Selected reservoir for fluid package used with airline kit /14 in (6.3 mm) OD tubing Fluid line kit – 6 ft of black 3/8 in (9.5 mm) OD tubing Fluid line kits – 6 ft of black 1/4 in: (6.3 mm) OD tubing and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts Air pressure regulator – includes three pressure gauges 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-60 psi (0-4.1 bar) for medium-viscosity materials High Viscosity Package Hand-held SG-200 spray gun with needle valve and controlling air regulators Air filter/regulator – 0-100 psi (0-6.9 bar) Model 345 controller for remote switching or automated use Spray gun stand Fluid line kit – 6 ft braided SS hose, 3/8 in NPT swivel 11:1 positive displacement ram-pump, 5-Gal taper or straight pail In-line, downstream material regulator Air precision regulator – includes three pressure gauges: 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-80 psi (0-4.1 bar) for high-viscosity materials
Request a Quote Datasheet
Description
Dymax SG-200 Super-Flow Handheld Sprayer is designed for masking and coating applications where a significantly higher flow rate is required. The systems are ideal for dispensing fluids with viscosities between 5,000 cP and 80,000 cP and provide a flow rate that is 5-10 times higher than the Dymax SG-100 spray guns. Flow rates of 2.5 – 20 oz per minute are achievable, maximizing productivity for high-volume and large-part masking and coating applications. The SG-200 utilizes a normally closed, stainless steel needle valve to control fluid flow and a dual-acting air cylinder to provide immediate start/stop functionality. The systems’ dual-port atomizing nozzle design ensures symmetrical delivery of materials across a wide range of viscosities. Typical Spray Applications: Masking of turbines or other metal surfaces before surface treatments Masking medical implants before finishing Coating large parts with grease or other lubrication before assembly Spraying solvents for cleaning part surfaces Low Viscosity Package Hand-held SG-200 spray gun with needle valve and controlling air regulators Air filter/regulator – 0-100 psi (0-6.9 bar) Model 345 controller for remote switching or automated use Spray gun stand Air Line Kit – 1/4 in (6.3 mm) OD tubing with fitting on one end Selected reservoir for fluid package used with airline kit /14 in (6.3 mm) OD tubing Fluid line kit – 6 ft of black 3/8 in (9.5 mm) OD tubing Fluid line kits – 6 ft of black 1/4 in: (6.3 mm) OD tubing and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts Air pressure regulator – includes three pressure gauges 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-60 psi (0-4.1 bar) for medium-viscosity materials High Viscosity Package Hand-held SG-200 spray gun with needle valve and controlling air regulators Air filter/regulator – 0-100 psi (0-6.9 bar) Model 345 controller for remote switching or automated use Spray gun stand Fluid line kit – 6 ft braided SS hose, 3/8 in NPT swivel 11:1 positive displacement ram-pump, 5-Gal taper or straight pail In-line, downstream material regulator Air precision regulator – includes three pressure gauges: 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-80 psi (0-4.1 bar) for high-viscosity materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SG-200 Spray System -  - Dymax
Torrington, CT, United States
SG-200 Spray System
SG-200 Spray System
Dymax SG-200 Super-Flow Handheld Sprayer is designed for masking and coating applications where a significantly higher flow rate is required. The systems are ideal for dispensing fluids with viscosities between 5,000 cP and 80,000 cP and provide a flow rate that is 5-10 times higher than the Dymax SG-100 spray guns. Flow rates of 2.5 – 20 oz per minute are achievable, maximizing productivity for high-volume and large-part masking and coating applications. The SG-200 utilizes a normally closed, stainless steel needle valve to control fluid flow and a dual-acting air cylinder to provide immediate start/stop functionality. The systems’ dual-port atomizing nozzle design ensures symmetrical delivery of materials across a wide range of viscosities. Typical Spray Applications: Masking of turbines or other metal surfaces before surface treatments Masking medical implants before finishing Coating large parts with grease or other lubrication before assembly Spraying solvents for cleaning part surfaces Low Viscosity Package Hand-held SG-200 spray gun with needle valve and controlling air regulators Air filter/regulator – 0-100 psi (0-6.9 bar) Model 345 controller for remote switching or automated use Spray gun stand Air Line Kit – 1/4 in (6.3 mm) OD tubing with fitting on one end Selected reservoir for fluid package used with airline kit /14 in (6.3 mm) OD tubing Fluid line kit – 6 ft of black 3/8 in (9.5 mm) OD tubing Fluid line kits – 6 ft of black 1/4 in: (6.3 mm) OD tubing and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts Air pressure regulator – includes three pressure gauges 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-60 psi (0-4.1 bar) for medium-viscosity materials High Viscosity Package Hand-held SG-200 spray gun with needle valve and controlling air regulators Air filter/regulator – 0-100 psi (0-6.9 bar) Model 345 controller for remote switching or automated use Spray gun stand Fluid line kit – 6 ft braided SS hose, 3/8 in NPT swivel 11:1 positive displacement ram-pump, 5-Gal taper or straight pail In-line, downstream material regulator Air precision regulator – includes three pressure gauges: 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-80 psi (0-4.1 bar) for high-viscosity materials

Dymax SG-200 Super-Flow Handheld Sprayer is designed for masking and coating applications where a significantly higher flow rate is required. The systems are ideal for dispensing fluids with viscosities between 5,000 cP and 80,000 cP and provide a flow rate that is 5-10 times higher than the Dymax SG-100 spray guns. Flow rates of 2.5 – 20 oz per minute are achievable, maximizing productivity for high-volume and large-part masking and coating applications.

The SG-200 utilizes a normally closed, stainless steel needle valve to control fluid flow and a dual-acting air cylinder to provide immediate start/stop functionality. The systems’ dual-port atomizing nozzle design ensures symmetrical delivery of materials across a wide range of viscosities.

Typical Spray Applications:

  • Masking of turbines or other metal surfaces before surface treatments
  • Masking medical implants before finishing
  • Coating large parts with grease or other lubrication before assembly
  • Spraying solvents for cleaning part surfaces

Low Viscosity Package

  • Hand-held SG-200 spray gun with needle valve and controlling air regulators
  • Air filter/regulator – 0-100 psi (0-6.9 bar)
  • Model 345 controller for remote switching or automated use
  • Spray gun stand
  • Air Line Kit – 1/4 in (6.3 mm) OD tubing with fitting on one end
  • Selected reservoir for fluid package used with airline kit /14 in (6.3 mm) OD tubing
  • Fluid line kit – 6 ft of black 3/8 in (9.5 mm) OD tubing
  • Fluid line kits – 6 ft of black 1/4 in: (6.3 mm) OD tubing and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts
  • Air pressure regulator – includes three pressure gauges
    • 0-30 psi (0-2 bar) for very low- to medium-viscosity materials
    • 0-60 psi (0-4.1 bar) for medium-viscosity materials

High Viscosity Package

  • Hand-held SG-200 spray gun with needle valve and controlling air regulators
  • Air filter/regulator – 0-100 psi (0-6.9 bar)
  • Model 345 controller for remote switching or automated use
  • Spray gun stand
  • Fluid line kit – 6 ft braided SS hose, 3/8 in NPT swivel
  • 11:1 positive displacement ram-pump, 5-Gal taper or straight pail
  • In-line, downstream material regulator
  • Air precision regulator – includes three pressure gauges:
    • 0-30 psi (0-2 bar) for very low- to medium-viscosity materials
    • 0-80 psi (0-4.1 bar) for high-viscosity materials
Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Fluid Dispensing Equipment
Product Name SG-200 Spray System
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details