Macnaught USA, Inc. Macnaught Retractable Garden Hose Reel - 82 Ft. Beige Case DR482P-05

Description
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the latest in spring technology, this product carries a true 10 year warranty on the reel, and a 1 year warranty on the polymer hose. Since 1948, Macnaught innovation has been serving the Australian marketplace with leading Fluid handling products – our knowledge and know how has served mining, farm and heavy industry for decades. Put this good-looking self winding Hose Reel to work for your home, garden center or farm application today. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. DR482P-05 Application Horticulture Hose Id 1/2" Hose Length 82ft Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 32lbs Case & Hose Color Beige / Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting Hose Outlet US standard ¾ inch Garden Hose Fitting Warranty 10 Year Fully Serviceable √ Macnaught Garden Hose Reel Features and Benefits New high-wear resistant mouth design Integrated handle Self winding reel Lock hose into place, tug to unlock & rewind Wider mounting bracket (rotates side to side) Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Primary Hose: 1/2" x 82' US standard ¾ inch Garden Hose Fitting RETRACTA Flex green feeder hose: 1/2"x 6.5’ Light weight & corrosion resistant Heavy Duty galvanized wall mount bracket (mounting screws not included) Retracta Flex Premium Water Hose: Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes: Additional Case & Hose Colors available Custom / OEM / Private Label available
Datasheet
Description
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the latest in spring technology, this product carries a true 10 year warranty on the reel, and a 1 year warranty on the polymer hose. Since 1948, Macnaught innovation has been serving the Australian marketplace with leading Fluid handling products – our knowledge and know how has served mining, farm and heavy industry for decades. Put this good-looking self winding Hose Reel to work for your home, garden center or farm application today. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. DR482P-05 Application Horticulture Hose Id 1/2" Hose Length 82ft Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 32lbs Case & Hose Color Beige / Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting Hose Outlet US standard ¾ inch Garden Hose Fitting Warranty 10 Year Fully Serviceable √ Macnaught Garden Hose Reel Features and Benefits New high-wear resistant mouth design Integrated handle Self winding reel Lock hose into place, tug to unlock & rewind Wider mounting bracket (rotates side to side) Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Primary Hose: 1/2" x 82' US standard ¾ inch Garden Hose Fitting RETRACTA Flex green feeder hose: 1/2"x 6.5’ Light weight & corrosion resistant Heavy Duty galvanized wall mount bracket (mounting screws not included) Retracta Flex Premium Water Hose: Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes: Additional Case & Hose Colors available Custom / OEM / Private Label available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught Retractable Garden Hose Reel - 82 Ft. Beige Case - DR482P-05 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught Retractable Garden Hose Reel - 82 Ft. Beige Case
DR482P-05
Macnaught Retractable Garden Hose Reel - 82 Ft. Beige Case DR482P-05
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the latest in spring technology, this product carries a true 10 year warranty on the reel, and a 1 year warranty on the polymer hose. Since 1948, Macnaught innovation has been serving the Australian marketplace with leading Fluid handling products – our knowledge and know how has served mining, farm and heavy industry for decades. Put this good-looking self winding Hose Reel to work for your home, garden center or farm application today. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. DR482P-05 Application Horticulture Hose Id 1/2" Hose Length 82ft Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 32lbs Case & Hose Color Beige / Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting Hose Outlet US standard ¾ inch Garden Hose Fitting Warranty 10 Year Fully Serviceable √ Macnaught Garden Hose Reel Features and Benefits New high-wear resistant mouth design Integrated handle Self winding reel Lock hose into place, tug to unlock & rewind Wider mounting bracket (rotates side to side) Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Primary Hose: 1/2" x 82' US standard ¾ inch Garden Hose Fitting RETRACTA Flex green feeder hose: 1/2"x 6.5’ Light weight & corrosion resistant Heavy Duty galvanized wall mount bracket (mounting screws not included) Retracta Flex Premium Water Hose: Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes: Additional Case & Hose Colors available Custom / OEM / Private Label available

Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!

Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the latest in spring technology, this product carries a true 10 year warranty on the reel, and a 1 year warranty on the polymer hose. Since 1948, Macnaught innovation has been serving the Australian marketplace with leading Fluid handling products – our knowledge and know how has served mining, farm and heavy industry for decades. Put this good-looking self winding Hose Reel to work for your home, garden center or farm application today.

INCLUDES 10 YEAR WARRANTY!

Macnaught Retracta Specifications Description Retracta R3-S Standard Reel
Part No. DR482P-05
Application Horticulture
Hose Id 1/2"
Hose Length 82ft
Feeder Hose Dim. ½” x 6.5 ft
Wall Mount Bracket included mounting screws not included
WP (psi) 150 psi.
Weight 32lbs
Case & Hose Color Beige / Green
Hose Material Retracta FLEX Hybrid Polymer
Max Temp (°C) 140°F/60°C
Reel Inlet US standard ¾ inch Garden Hose Fitting
Hose Outlet US standard ¾ inch Garden Hose Fitting
Warranty 10 Year
Fully Serviceable √

Macnaught Garden Hose Reel Features and Benefits

  • New high-wear resistant mouth design
  • Integrated handle
  • Self winding reel
  • Lock hose into place, tug to unlock & rewind
  • Wider mounting bracket (rotates side to side)
  • Overrun protection on spring
  • Increased internal capacity
  • Upgraded Main Spring (interior)
  • Primary Hose: 1/2" x 82'
  • US standard ¾ inch Garden Hose Fitting
  • RETRACTA Flex green feeder hose: 1/2"x 6.5’
  • Light weight & corrosion resistant
  • Heavy Duty galvanized wall mount bracket (mounting screws not included)

Retracta Flex Premium Water Hose:

  • Innovative Hybrid Polymer Material
  • No memory
  • Eliminates Kinking
  • Heavy Duty & Lightweight

Additional Notes:

  • Additional Case & Hose Colors available
  • Custom / OEM / Private Label available
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Reels
Product Number DR482P-05
Product Name Macnaught Retractable Garden Hose Reel - 82 Ft. Beige Case
Type Of Reel Hose Reel
Assembly Assembly
Inside Hose Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Gas Welding Reel - 2400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
View Details
Air Hose Reels - 7883739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details