Spring-powered reel for retracting cable, with a 90-inch cable length and 3.375-inch outside diameter, features a steel case with epoxy powder coating, galvanized steel cable with nylon coating, and an acetal arbor. The reel mounts via a 1/4-inch square stud and has a spring force of 3.5 lbf. It is designed for industrial applications requiring controlled cable retraction.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Reels |
| Product Number | A 3Z53-ML1710 |
| Product Name | Spring-Powered Reel, 0.09375". Cable Diameter, 90". Cable Length, 3.375". Outside Diameter, 1". Wide |
| Type Of Reel | Cable Reel |