Hannay Reels Manual or Power Rewind Reel 2"

Description
To handle single 1-1/2" or 2" I.D. hose Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power rewind without auxiliary crank. Standard inlet: 90° ball bearing swivel joint with 2" Victaulic®. Standard outlet: Flanged riser with 2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Rollers and roller mounting brackets are accessories. Pressures to 600 psi (41 bar). Temperatures from -30° F to +255° F (-34° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet
Description
To handle single 1-1/2" or 2" I.D. hose Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power rewind without auxiliary crank. Standard inlet: 90° ball bearing swivel joint with 2" Victaulic®. Standard outlet: Flanged riser with 2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Rollers and roller mounting brackets are accessories. Pressures to 600 psi (41 bar). Temperatures from -30° F to +255° F (-34° C to +121° C). Consult factory for other pressures and temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual or Power Rewind Reel - 2
Westerlo, NY, United States
Manual or Power Rewind Reel
2"
Manual or Power Rewind Reel 2"
To handle single 1-1/2" or 2" I.D. hose Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for power rewind reels. Choose EP or EPJ option. Strap brake standard on power rewind without auxiliary crank. Standard inlet: 90° ball bearing swivel joint with 2" Victaulic®. Standard outlet: Flanged riser with 2" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel. Rollers and roller mounting brackets are accessories. Pressures to 600 psi (41 bar). Temperatures from -30° F to +255° F (-34° C to +121° C). Consult factory for other pressures and temperatures.

To handle single 1-1/2" or 2" I.D. hose

  • Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Optional auxiliary crank rewind for power rewind reels.
  • Choose EP or EPJ option.
  • Strap brake standard on power rewind without auxiliary crank.
  • Standard inlet: 90° ball bearing swivel joint with 2" Victaulic®.
  • Standard outlet: Flanged riser with 2" female NPT threads.
  • Other sizes and/or threads can be furnished and must be specified.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel.
  • Rollers and roller mounting brackets are accessories.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -30° F to +255° F (-34° C to +121° C).
  • Consult factory for other pressures and temperatures.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number 2"
Product Name Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
Core Diameter 15.5 inch (394 mm)
Hose Cable Diameter 2.06 to 2.67 inch (52.32 to 67.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - SS4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spring Rewind Dual Hose Reel - N600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 20.75 to 23.75 inch (527 to 603 mm)
View Details
Spring Rewind Hose Reel - 600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Single Wrap Power Rewind Reel - V-5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 48 to 78 inch (1219 to 1981 mm)
View Details