The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up so durability and ease of use were the main concerns. The cable payout reel is designed around a heavy-duty, polystyrene carrying spool that can quickly deploy multi-conductor, high- strength optical cable. Ballistic nylon sleeves protect the optical connectors while you are retracting the cable, so you don't have to worry about damaging or ripping the connectors off. It is compatible with all standard connector types, including standard commercial connectors and circular Military multi-conductor connectors. There are two different ways to interface with the connections on the reel side; a connector plate can be installed which connects to the device with jumper cables or a pigtail which is concealed under a Velcro panel. This reel can be ordered pre-wound with your choice of cable and connectors for a true plug-and-play solution. This model has a maximum payout distance of up to 450 feet, depending on the cable specifications. For longer distances, please see the MPS-1900 which has a maximum payout of 1000 feet. Bucket-style optical cable payout systems are also available in 450 feet and 1000 feet versions.
| Microwave Photonic Systems, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | MPS-1800 |
| Product Name | Optical Cable Payout Reel |
| Type Of Reel | Cable Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Comes with Optical Cable |
| Material Of Construction | Plastic |