High Performance Infrared Camera for Demanding Imaging Applications. The camera detects temperatures in ranges between -40 and 1600 °C.
Key Features
Designed to operate in harsh environments
High resolution 640 x 480 pixel thermal imager for process control and monitoring
Measures temperature ranges between -40 °C...120 °C and 0 °C...500 °C, HT-Version 200 °C...1600 °C
Serves the industry’s broadest range of process control applications
Superior images and temperature measurement for longwave applications
Offers the best view with five standard lens options
Details
LumaSense specializes in turnkey solutions consisting of complete engineering, design, and installation services to meet the most severe and challenging thermal imaging system requirements.
The MIKRON MCL640 represents another milestone in innovative infrared thermometry.
Designed with advanced maintenance free electronics and Industrial Protective Packaging, the MCL640 offers unparalleled accuracy for demanding industrial and manufacturing applications.
The MCL640 is a cost-effective, high performance non-contact infrared imager that serves a broad range of process monitoring applications. The unique design produces superior images and temperature measurement (±2 °C).
With an unmatched array of protective accessories, the MCL640 demonstrates LumaSense’s commitment to long-term trouble-free process monitoring in harsh, industrial applications.
Available options:
Wide angle and telephoto lenses
Industrial enclosures
Hazardous area enclosures
Pan-tilt positioner
I/O modules
Process control & automation software
High Performance Infrared Camera for Demanding Imaging Applications. The camera detects temperatures in ranges between -40 and 1600 °C.
Key Features
- Designed to operate in harsh environments
- High resolution 640 x 480 pixel thermal imager for process control and monitoring
- Measures temperature ranges between -40 °C...120 °C and 0 °C...500 °C, HT-Version 200 °C...1600 °C
- Serves the industry’s broadest range of process control applications
- Superior images and temperature measurement for longwave applications
- Offers the best view with five standard lens options
Details
LumaSense specializes in turnkey solutions consisting of complete engineering, design, and installation services to meet the most severe and challenging thermal imaging system requirements.
The MIKRON MCL640 represents another milestone in innovative infrared thermometry.
Designed with advanced maintenance free electronics and Industrial Protective Packaging, the MCL640 offers unparalleled accuracy for demanding industrial and manufacturing applications.
The MCL640 is a cost-effective, high performance non-contact infrared imager that serves a broad range of process monitoring applications. The unique design produces superior images and temperature measurement (±2 °C).
With an unmatched array of protective accessories, the MCL640 demonstrates LumaSense’s commitment to long-term trouble-free process monitoring in harsh, industrial applications.
Available options:
- Wide angle and telephoto lenses
- Industrial enclosures
- Hazardous area enclosures
- Pan-tilt positioner
- I/O modules
- Process control & automation software