The Xi 400 CM is an infrared imaging system for outdoor condition monitoring and early fire detection, housed in an IP66-rated aluminum enclosure with integrated air purge, heater, and fan for operation from -40 °C to 50 °C. It includes a 382 x 288 pixel IR camera and a 1280 x 720 pixel HD visible camera, both powered via PoE or 24 V DC, with a USB Server Gigabit for integrated video stream transmission. The system weighs 2 kg, or 2.5 kg with the wall mount, and has a maximum field of view of 90° horizontal for the IR camera.
The Xi 400 CM infrared package includes a Xi 400 infrared imager, a visible camera, and a USB server, all pre-assembled in an outdoor housing with a wall mount. The housing features a heater and fan for operation from -40 °C to 50 °C. The IR camera offers 382 x 288 resolution, while the HD visible camera provides 1280 x 720 resolution, ideal for thermal and visual monitoring or early fire detection.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | OPTXI40LTCM |
| Product Name | Xi 400 CM |
| Detector Type | Uncooled bolometer |
| Cooling | Uncooled |
| Measurement Range | -20 to 1500 C (-4 to 2732 F) |
| Spectral Range | 8 to 14 microns (8 to 14 micrometers) |