The F-712.IRP is a high-resolution optical power meter with logarithmic output, designed for detecting optical signals and locating maximum intensity in automated FMPA alignment systems. It operates over a wavelength range of 600 to 1700 nm with an input power range of 230 pW to 1.3 mW at 1550 nm and a signal bandwidth of 6 kHz. The logarithmic output voltage ranges from 0.1 to 1.6 V, with a logarithmic increase of approximately 200 mV per 10 dB. The device features FC/PC or FC/APC optical connectors and a BNC electrical output. It is available as a single-channel benchtop model powered via USB-C or as a two-channel module for the E-712 controller with power supplied through the E-711.IA4. The operating temperature range is 5 to 40 °C, relative humidity is 20 to 70 % non-condensing, and the mass is 100 g for the module and 170 g for the benchtop device.
This photometer detects an optical input signal and converts it into a precision, logarithmic voltage signal with high resolution. The optical power meter is used to find the maximum optical intensity quickly when integrated in fully automatic, optical FMPA alignment systems.
The logarithmic scaling of the output signal is particularly advantageous for fast scans because the signal strength can fluctuate by several orders of magnitude within a few milliseconds.
The large wavelength range of the photometer enables working in both the visible and infrared range without switching.
The design of the optical input interface is such that the placement of the optical fiber in the connector has no influence on the measurement of the optical signal.
Wafer probing, packaging. Accessories for FMPA alignment systems in all applications that do not require measuring the absolute value of the optical power.
| PI (Physik Instrumente) L.P. | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | F-712.IRP |
| Product Name | High-Resolution Photometer |
| Property Measured | Optical Input Signal |