Konica Minolta Sensing Americas, Inc. Display Color Analyzer CA-527

Description
The Konica Minolta CA-527 is our next generation Display Color Analyzer from Konica Minolta Sensing, offering reliability, faster measurements, and ultra-low luminance. Its expanded measurement dynamic range covers the range from ultra-low to high luminance, providing a broader range of measurement accuracy and repeatability than its predecessor. This feature meets the need for a more accurate evaluation of luminance and chromaticity in the latest display technologies. The latest optical design used in the CA-527 enables significantly shorter low-luminance measurement times than the modes in the conventional Display Color Analyzer series. This can help solve issues related to improving takt time at the display production line and in high-definition display R&D. The CA-527 can measure lower-luminance areas at a higher sampling rate than the conventional Display Color series models. This allows for accurate capture of display emission waveforms, which have become increasingly complex with recent technological trends in displays, such as OLED displays evolving toward even higher contrast ratios and the latest micro-LED displays employing the dynamic drive system. The CA-527 provides a new flicker measurement function related to VRR, the latest index for flicker evaluation, and a high-performance flicker measurement function using the JEITA, VESA, and FMA methods provided by the conventional Display Color Analyzer series. With the industry’s best flicker measurement performance, the CA-527 sets a new standard while meeting the need for quality evaluation of the latest displays, pushing the boundaries in advanced video quality and power saving. Features Expanded accuracy-guaranteed range of luminance: wider range of measurement accuracy and repeatability than the conventional Display Color Analyzer series. Luminance: 0.0001-10,000cd/m² – Chromaticity: 0.001-10,000cd/m² Faster lower-luminance measurements: 1 sec at 0,0001 cd/m² Improved ‘waveform’ measurement performance: can measure lower-luminance areas at a higher sampling rate than the conventional Display Color Analyzer series.(Meas. Luminance range 01-10,000cd/m² – Sampling frequency 200,000 hz) New ‘Variable Refresh Rate (VRR) flicker’ measurement (the latest index in flicker evaluation), in addition to the high-performance flicker measurement function using the JEITA, VESA, and FMA methods as provided by the conventional Display Color Analyzer series. Full software support: a PC software CA-S40 in addition to Software Development Kit (SDK)* available to download
Request a Quote Datasheet
Description
The Konica Minolta CA-527 is our next generation Display Color Analyzer from Konica Minolta Sensing, offering reliability, faster measurements, and ultra-low luminance. Its expanded measurement dynamic range covers the range from ultra-low to high luminance, providing a broader range of measurement accuracy and repeatability than its predecessor. This feature meets the need for a more accurate evaluation of luminance and chromaticity in the latest display technologies. The latest optical design used in the CA-527 enables significantly shorter low-luminance measurement times than the modes in the conventional Display Color Analyzer series. This can help solve issues related to improving takt time at the display production line and in high-definition display R&D. The CA-527 can measure lower-luminance areas at a higher sampling rate than the conventional Display Color series models. This allows for accurate capture of display emission waveforms, which have become increasingly complex with recent technological trends in displays, such as OLED displays evolving toward even higher contrast ratios and the latest micro-LED displays employing the dynamic drive system. The CA-527 provides a new flicker measurement function related to VRR, the latest index for flicker evaluation, and a high-performance flicker measurement function using the JEITA, VESA, and FMA methods provided by the conventional Display Color Analyzer series. With the industry’s best flicker measurement performance, the CA-527 sets a new standard while meeting the need for quality evaluation of the latest displays, pushing the boundaries in advanced video quality and power saving. Features Expanded accuracy-guaranteed range of luminance: wider range of measurement accuracy and repeatability than the conventional Display Color Analyzer series. Luminance: 0.0001-10,000cd/m² – Chromaticity: 0.001-10,000cd/m² Faster lower-luminance measurements: 1 sec at 0,0001 cd/m² Improved ‘waveform’ measurement performance: can measure lower-luminance areas at a higher sampling rate than the conventional Display Color Analyzer series.(Meas. Luminance range 01-10,000cd/m² – Sampling frequency 200,000 hz) New ‘Variable Refresh Rate (VRR) flicker’ measurement (the latest index in flicker evaluation), in addition to the high-performance flicker measurement function using the JEITA, VESA, and FMA methods as provided by the conventional Display Color Analyzer series. Full software support: a PC software CA-S40 in addition to Software Development Kit (SDK)* available to download
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Color Analyzer - CA-527 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Display Color Analyzer
CA-527
Display Color Analyzer CA-527
The Konica Minolta CA-527 is our next generation Display Color Analyzer from Konica Minolta Sensing, offering reliability, faster measurements, and ultra-low luminance. Its expanded measurement dynamic range covers the range from ultra-low to high luminance, providing a broader range of measurement accuracy and repeatability than its predecessor. This feature meets the need for a more accurate evaluation of luminance and chromaticity in the latest display technologies. The latest optical design used in the CA-527 enables significantly shorter low-luminance measurement times than the modes in the conventional Display Color Analyzer series. This can help solve issues related to improving takt time at the display production line and in high-definition display R&D. The CA-527 can measure lower-luminance areas at a higher sampling rate than the conventional Display Color series models. This allows for accurate capture of display emission waveforms, which have become increasingly complex with recent technological trends in displays, such as OLED displays evolving toward even higher contrast ratios and the latest micro-LED displays employing the dynamic drive system. The CA-527 provides a new flicker measurement function related to VRR, the latest index for flicker evaluation, and a high-performance flicker measurement function using the JEITA, VESA, and FMA methods provided by the conventional Display Color Analyzer series. With the industry’s best flicker measurement performance, the CA-527 sets a new standard while meeting the need for quality evaluation of the latest displays, pushing the boundaries in advanced video quality and power saving. Features Expanded accuracy-guaranteed range of luminance: wider range of measurement accuracy and repeatability than the conventional Display Color Analyzer series. Luminance: 0.0001-10,000cd/m² – Chromaticity: 0.001-10,000cd/m² Faster lower-luminance measurements: 1 sec at 0,0001 cd/m² Improved ‘waveform’ measurement performance: can measure lower-luminance areas at a higher sampling rate than the conventional Display Color Analyzer series.(Meas. Luminance range 01-10,000cd/m² – Sampling frequency 200,000 hz) New ‘Variable Refresh Rate (VRR) flicker’ measurement (the latest index in flicker evaluation), in addition to the high-performance flicker measurement function using the JEITA, VESA, and FMA methods as provided by the conventional Display Color Analyzer series. Full software support: a PC software CA-S40 in addition to Software Development Kit (SDK)* available to download

The Konica Minolta CA-527 is our next generation Display Color Analyzer from Konica Minolta Sensing, offering reliability, faster measurements, and ultra-low luminance. Its expanded measurement dynamic range covers the range from ultra-low to high luminance, providing a broader range of measurement accuracy and repeatability than its predecessor. This feature meets the need for a more accurate evaluation of luminance and chromaticity in the latest display technologies.

The latest optical design used in the CA-527 enables significantly shorter low-luminance measurement times than the modes in the conventional Display Color Analyzer series. This can help solve issues related to improving takt time at the display production line and in high-definition display R&D.

The CA-527 can measure lower-luminance areas at a higher sampling rate than the conventional Display Color series models. This allows for accurate capture of display emission waveforms, which have become increasingly complex with recent technological trends in displays, such as OLED displays evolving toward even higher contrast ratios and the latest micro-LED displays employing the dynamic drive system.

The CA-527 provides a new flicker measurement function related to VRR, the latest index for flicker evaluation, and a high-performance flicker measurement function using the JEITA, VESA, and FMA methods provided by the conventional Display Color Analyzer series. With the industry’s best flicker measurement performance, the CA-527 sets a new standard while meeting the need for quality evaluation of the latest displays, pushing the boundaries in advanced video quality and power saving.

Features

  • Expanded accuracy-guaranteed range of luminance: wider range of measurement accuracy and repeatability than the conventional Display Color Analyzer series. Luminance: 0.0001-10,000cd/m² – Chromaticity: 0.001-10,000cd/m²
  • Faster lower-luminance measurements: 1 sec at 0,0001 cd/m²
  • Improved ‘waveform’ measurement performance: can measure lower-luminance areas at a higher sampling rate than the conventional Display Color Analyzer series.(Meas. Luminance range 01-10,000cd/m² – Sampling frequency 200,000 hz)
  • New ‘Variable Refresh Rate (VRR) flicker’ measurement (the latest index in flicker evaluation), in addition to the high-performance flicker measurement function using the JEITA, VESA, and FMA methods as provided by the conventional Display Color Analyzer series.
  • Full software support: a PC software CA-S40 in addition to Software Development Kit (SDK)* available to download
Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Color Meters and Appearance Instruments
Product Number CA-527
Product Name Display Color Analyzer
Property Measured Color
Application Accurate capture of display emission waveforms
Measurement Scale XYZ
Measuring Area 27 mm diameter
Features Application Software
Unlock Full Specs
to access all available technical data

Similar Products

Spectrophotometer - CM-17d - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application MI, WI;YI;ISO brightness;WI/Tint;Tristimulus Strength;Opacity; Grey scale;gloss value; User index*5, Blackness (My);Jetness (Mc);Undertone (dM)
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy
View Details
Spectroradiometer - CS-2000A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Chroma
Application measure ultra low luminances
Measurement Scale XYZ
View Details
Gloss meter - Rhopoint IQ-S 20°/60°/85° - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Gloss; Haze; RIQ
User Interface Digital
Display Type Digital Numerical Display
View Details
Spectrophotometer - CS-3000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application TV and smartphone displays; microdisplays
Instrument Type Spectrophotometer
View Details