PCE Instruments / PCE Americas Inc. Colorimeter PCE-CSM 2

Description
Colorimeter for quality control / digital software included / Li-ion battery / black-and-white contrast calibratable / measuring modes for various parameters / colour analysis of black, white, red, green, yellow and blue
Request a Quote
Description
Colorimeter for quality control / digital software included / Li-ion battery / black-and-white contrast calibratable / measuring modes for various parameters / colour analysis of black, white, red, green, yellow and blue
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCE-CSM 2 is a colorimeter designed for industrial quality control, measuring color spectra of surfaces using a silicon photodiode sensor with a 8 mm measuring aperture. It supports CIEL*a*b*C*h, CIEL*a*b*, and CIEXYZ color spaces, and features automatic black-and-white contrast calibration, a rechargeable 3.7 V 3200 mAh lithium-ion battery providing approximately 5000 measurements, and includes CQCS3 software for data transfer. The device weighs 500 g and has dimensions of 205 x 67 x 80 mm, with a operating temperature range of 0 to +40 °C and relative humidity tolerance up to 85% non-condensing. Repeatability is specified at a standard deviation of ΔE*ab 0.08 over 30 measurements on a standard white plate.

Datasheet Summary
Powered by GS/AI

The PCE-CSM 2 is a colorimeter designed for industrial quality control, measuring color spectra of surfaces using a silicon photodiode sensor with a 8 mm measuring aperture. It supports CIEL*a*b*C*h, CIEL*a*b*, and CIEXYZ color spaces, and features automatic black-and-white contrast calibration, a rechargeable 3.7 V 3200 mAh lithium-ion battery providing approximately 5000 measurements, and includes CQCS3 software for data transfer. The device weighs 500 g and has dimensions of 205 x 67 x 80 mm, with a operating temperature range of 0 to +40 °C and relative humidity tolerance up to 85% non-condensing. Repeatability is specified at a standard deviation of ΔE*ab 0.08 over 30 measurements on a standard white plate.

Suppliers

Company
Product
Description
Supplier Links
Colorimeter - PCE-CSM 2 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Colorimeter
PCE-CSM 2
Colorimeter PCE-CSM 2
Colorimeter for quality control / digital software included / Li-ion battery / black-and-white contrast calibratable / measuring modes for various parameters / colour analysis of black, white, red, green, yellow and blue

Colorimeter for quality control / digital software included / Li-ion battery /
black-and-white contrast calibratable / measuring modes for various parameters /
colour analysis of black, white, red, green, yellow and blue

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Color Meters and Appearance Instruments
Product Number PCE-CSM 2
Product Name Colorimeter
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
Light Source D65
Instrument Dimensions 205 x 67 x 80 mm / 8.07 x 2.6 x 3.14 in
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Color Meter - PCE-CSM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy; CIE Lab, XYZ, Yxy, LCh, CIE LUV, Hunter LAB
Instrument Geometry 8 deg / d
View Details
Colorimeter - PCE-CSM 8 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale Hunter L, a, b; CIELAB; CIELCH; XYZ; Yxy
Instrument Type Colorimeter
View Details
Surface Testing - Gloss Meter - PCE-SGM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm / 6.3 x 3 x 3.5"
Features Portable
View Details