C&K Components Tactile Switches - Y97HT21A1GAFP Y97HT21A1GAFP

Description
Manufacturer: C&K Win Source Part Number: 794508-Y97HT21A1GAFP Series: PTS645 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Actuator Material: Polyamide (PA66), Nylon 6/6 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 130gf Mechanical Life: 100,000 Cycles Categories: Switches Actuator Height off PCB, Vertical: 7.00mm Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: C&K Win Source Part Number: 794508-Y97HT21A1GAFP Series: PTS645 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Actuator Material: Polyamide (PA66), Nylon 6/6 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 130gf Mechanical Life: 100,000 Cycles Categories: Switches Actuator Height off PCB, Vertical: 7.00mm Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - Y97HT21A1GAFP
794508-Y97HT21A1GAFP
Tactile Switches - Y97HT21A1GAFP 794508-Y97HT21A1GAFP
Manufacturer: C&K Win Source Part Number: 794508-Y97HT21A1GAFP Series: PTS645 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Actuator Material: Polyamide (PA66), Nylon 6/6 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 130gf Mechanical Life: 100,000 Cycles Categories: Switches Actuator Height off PCB, Vertical: 7.00mm Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: C&K
Win Source Part Number: 794508-Y97HT21A1GAFP
Series: PTS645
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 60°C
Actuator Material: Polyamide (PA66), Nylon 6/6
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 130gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Actuator Height off PCB, Vertical: 7.00mm
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 794508-Y97HT21A1GAFP
Product Name Tactile Switches - Y97HT21A1GAFP
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Switch, Tactile, 125Ma, Through Hole; Product Range Schurter - 04F1061 - Newark, An Avnet Company
Specs
Terminal Type Panel Mount
Features RoHS
Min. Actuating Force 0.6 lbs (0.2899 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - B3W-1150S-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details