OTTO Controls 3-Position, Momentary Action Pushbutton P2

Description
OTTO'S unique 3-position P2 pushbutton offers two levels (steps) of momentary switch action plus "off" for applications requiring three modes of operation. Each detent operates an independent set of SPDT contacts rated to 5A @ 28VDC or 125 VAC wrapped up in a watertight and dusttight package. The OTTO P2 series works like this: Upon actuation, level one is reached with a positive tactile feel transmitted back to the operator. The operator has the option of either releasing the pushbutton, which will return to the normal (off) position, or continuing to level two. Upon release, the pushbutton returns to the normal position. Designed for the commercial market, the P2 also works well in numerous military applications.
Request a Quote
Description
OTTO'S unique 3-position P2 pushbutton offers two levels (steps) of momentary switch action plus "off" for applications requiring three modes of operation. Each detent operates an independent set of SPDT contacts rated to 5A @ 28VDC or 125 VAC wrapped up in a watertight and dusttight package. The OTTO P2 series works like this: Upon actuation, level one is reached with a positive tactile feel transmitted back to the operator. The operator has the option of either releasing the pushbutton, which will return to the normal (off) position, or continuing to level two. Upon release, the pushbutton returns to the normal position. Designed for the commercial market, the P2 also works well in numerous military applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Carpentersville, IL, United States
3-Position, Momentary Action Pushbutton
P2
3-Position, Momentary Action Pushbutton P2
OTTO'S unique 3-position P2 pushbutton offers two levels (steps) of momentary switch action plus "off" for applications requiring three modes of operation. Each detent operates an independent set of SPDT contacts rated to 5A @ 28VDC or 125 VAC wrapped up in a watertight and dusttight package. The OTTO P2 series works like this: Upon actuation, level one is reached with a positive tactile feel transmitted back to the operator. The operator has the option of either releasing the pushbutton, which will return to the normal (off) position, or continuing to level two. Upon release, the pushbutton returns to the normal position. Designed for the commercial market, the P2 also works well in numerous military applications.

OTTO'S unique 3-position P2 pushbutton offers two levels (steps) of momentary switch action plus "off" for applications requiring three modes of operation.

Each detent operates an independent set of SPDT contacts rated to 5A @ 28VDC or 125 VAC wrapped up in a watertight and dusttight package.

The OTTO P2 series works like this: Upon actuation, level one is reached with a positive tactile feel transmitted back to the operator. The operator has the option of either releasing the pushbutton, which will return to the normal (off) position, or continuing to level two. Upon release, the pushbutton returns to the normal position.

Designed for the commercial market, the P2 also works well in numerous military applications.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number P2
Product Name 3-Position, Momentary Action Pushbutton
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
Max. Actuating Force 3.0 lbs (1.36 kg)
Max Current Rating 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details