The JB15HBPB-JB is an illuminated, low-profile, process-sealed tactile switch with high operating force, designed for low-voltage, low-current logic-level circuits. It features a flat framed cap with a white button and frame, a red LED, and a clear lens. The switch has a SPST, OFF-(ON) circuit, straight PC terminals, and 0.300 mm total travel. It operates with 2.65 N of force and is rated for 1,000,000 mechanical and electrical operations. The actuator is glass fiber reinforced PBT, the case and base are UL94V-0 rated polyamide, and the seal is nitrile rubber. Terminals conform to a 2.54 mm PCB grid with spring-action mounting. It is rated for 125 mA at 24 V DC, with contact resistance under 50 milliohms, insulation resistance over 500 megohms, and dielectric strength of 250 V AC for one minute. Operating temperature is -25°C to +70°C.
JB-Series Low Profile Process Sealed Tactiles
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches OFF(ON) HI OPER EXTD ACT WHT LED CLR/WHT
SWITCH TACT SPST-NO 0.125A 24V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HBPB-JB | 2300-JB15HBPB-JB | JB15HBPB-JB-ND | JB15HBPB-JB | JB15HBPB-JB |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2753 kg) | 0.6 lbs (0.2650 kg) |