Keystone Electronics Corp. Switches - Tactile Switches 9-5156-GP

Description
SW TACT SPST-NO 12MA 24V GOLD
Description
SW TACT SPST-NO 12MA 24V GOLD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
9-5156-GP
Switches - Tactile Switches 9-5156-GP
SW TACT SPST-NO 12MA 24V GOLD

SW TACT SPST-NO 12MA 24V GOLD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 9-5156-GP
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15HAP-4FF - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3F Tactile Switch - B3F-1002-G - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
6 suppliers