C&K Components Tactile Switches RKB2SJG250SMTR LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-RKB2SJG250SMTRLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-RKB2SJG250SMTRLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-RKB2SJG250SMTRLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd; Product Range C&k Components - 37AJ2303 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd; Product Range C&k Components
37AJ2303
Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd; Product Range C&k Components 37AJ2303
TACTILE SWITCH, 0.05A, 12VDC, 400GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 400GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd; Product Range C&k Components - 37AJ2302 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd; Product Range C&k Components
37AJ2302
Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd; Product Range C&k Components 37AJ2302
TACTILE SWITCH, 0.05A, 12VDC, 400GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 400GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:400gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd Rohs Compliant C&k Components - 38AJ4237 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd Rohs Compliant C&k Components
38AJ4237
Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd Rohs Compliant C&k Components 38AJ4237
TACTILE SWITCH, 0.05A, 12VDC, 400GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 400GF, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-RKB2SJG250SMTRLFSCT-ND 108-RKB2SJG250SMTRLFSDKR-ND 37AJ2303 38AJ4237
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd; Product Range C&k Components Tactile Switch, 0.05A, 12Vdc, 400Gf, Smd Rohs Compliant C&k Components
Actuator Specifications Oval Button Oval Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.20mm x 3.20mm 4.20mm x 3.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-2213818-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details