OTTO Controls Vandal Resistant, Sealed, Momentary Action P8-V

Description
P8 vandal-resistant pushbuttons are durable, robust switches offering the same quality and precision tactile feedback as the standard P8 series. With a variety of case, mounting and terminal styles and a mechanical life of 1 million cycles, this stainless-steel sealed switch is ideal for door access security systems, public transit systems, emergency phones, traffic signals, industrial and process control environments and anywhere that ruggedness, durability and security are crucial. OTTO P8 series pushbutton switches feature a shortened back of panel depth while offering all the features of the regular size P1 and P3 series switches. P8 series switches offer vastly improved electrical and mechanical life under extreme conditions found in most military and industrial environments. On sealed models, a silicone boot operating on our patented “rolling sleeve” principle protects the contact area against contamination at the button area. This boot provides long life and smooth operation over a wide temperature range. Sealed terminals protect the contact area from hostile environments and solder flux on both sealed and unsealed models. High contact force, low contact resistance and short contact bounce are all a result of our snap-action mechanism. These characteristics provide exceptional current carrying capabilities over the life of the switch. Optional logic level (gold plate) configuration makes the P8-V switches well suited to interface directly to computers and other solid-state devices.
Request a Quote
Description
P8 vandal-resistant pushbuttons are durable, robust switches offering the same quality and precision tactile feedback as the standard P8 series. With a variety of case, mounting and terminal styles and a mechanical life of 1 million cycles, this stainless-steel sealed switch is ideal for door access security systems, public transit systems, emergency phones, traffic signals, industrial and process control environments and anywhere that ruggedness, durability and security are crucial. OTTO P8 series pushbutton switches feature a shortened back of panel depth while offering all the features of the regular size P1 and P3 series switches. P8 series switches offer vastly improved electrical and mechanical life under extreme conditions found in most military and industrial environments. On sealed models, a silicone boot operating on our patented “rolling sleeve” principle protects the contact area against contamination at the button area. This boot provides long life and smooth operation over a wide temperature range. Sealed terminals protect the contact area from hostile environments and solder flux on both sealed and unsealed models. High contact force, low contact resistance and short contact bounce are all a result of our snap-action mechanism. These characteristics provide exceptional current carrying capabilities over the life of the switch. Optional logic level (gold plate) configuration makes the P8-V switches well suited to interface directly to computers and other solid-state devices.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Carpentersville, IL, United States
Vandal Resistant, Sealed, Momentary Action
P8-V
Vandal Resistant, Sealed, Momentary Action P8-V
P8 vandal-resistant pushbuttons are durable, robust switches offering the same quality and precision tactile feedback as the standard P8 series. With a variety of case, mounting and terminal styles and a mechanical life of 1 million cycles, this stainless-steel sealed switch is ideal for door access security systems, public transit systems, emergency phones, traffic signals, industrial and process control environments and anywhere that ruggedness, durability and security are crucial. OTTO P8 series pushbutton switches feature a shortened back of panel depth while offering all the features of the regular size P1 and P3 series switches. P8 series switches offer vastly improved electrical and mechanical life under extreme conditions found in most military and industrial environments. On sealed models, a silicone boot operating on our patented “rolling sleeve” principle protects the contact area against contamination at the button area. This boot provides long life and smooth operation over a wide temperature range. Sealed terminals protect the contact area from hostile environments and solder flux on both sealed and unsealed models. High contact force, low contact resistance and short contact bounce are all a result of our snap-action mechanism. These characteristics provide exceptional current carrying capabilities over the life of the switch. Optional logic level (gold plate) configuration makes the P8-V switches well suited to interface directly to computers and other solid-state devices.

P8 vandal-resistant pushbuttons are durable, robust switches offering the same quality and precision tactile feedback as the standard P8 series. With a variety of case, mounting and terminal styles and a mechanical life of 1 million cycles, this stainless-steel sealed switch is ideal for door access security systems, public transit systems, emergency phones, traffic signals, industrial and process control environments and anywhere that ruggedness, durability and security are crucial.

OTTO P8 series pushbutton switches feature a shortened back of panel depth while offering all the features of the regular size P1 and P3 series switches. P8 series switches offer vastly improved electrical and mechanical life under extreme conditions found in most military and industrial environments.

On sealed models, a silicone boot operating on our patented “rolling sleeve” principle protects the contact area against contamination at the button area. This boot provides long life and smooth operation over a wide temperature range. Sealed terminals protect the contact area from hostile environments and solder flux on both sealed and unsealed models.

High contact force, low contact resistance and short contact bounce are all a result of our snap-action mechanism. These characteristics provide exceptional current carrying capabilities over the life of the switch. Optional logic level (gold plate) configuration makes the P8-V switches well suited to interface directly to computers and other solid-state devices.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number P8-V
Product Name Vandal Resistant, Sealed, Momentary Action
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
Max. Actuating Force 2.5 lbs (1.13 kg)
Max Current Rating 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details