Keystone Electronics Corp. Switches - Tactile Switches 9-5134-GP

Description
SW TACT SPST-NO 12MA 24V GOLD
Description
SW TACT SPST-NO 12MA 24V GOLD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
9-5134-GP
Switches - Tactile Switches 9-5134-GP
SW TACT SPST-NO 12MA 24V GOLD

SW TACT SPST-NO 12MA 24V GOLD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 9-5134-GP
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2799 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 36-5134-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-HG1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers