TE Connectivity Tactile Switches 1825027-2

Description
Body Features Actuator Color : Natural Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .56 MM  [.022 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 7 MM  [.276 INCH ] Product Length : 7.1 MM  [.279 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .56 MM  [.022 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 7 MM  [.276 INCH ] Product Length : 7.1 MM  [.279 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1825027-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1825027-2
Tactile Switches 1825027-2
Body Features Actuator Color : Natural Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .56 MM  [.022 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 7 MM  [.276 INCH ] Product Length : 7.1 MM  [.279 INCH ] Product Width : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : Natural
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : PBT
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : With
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .56 MM  [.022 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 7 MM  [.276 INCH ]
  • Product Length : 7.1 MM  [.279 INCH ]
  • Product Width : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Kinked
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - 1825027-2
905602-1825027-2
Tactile Switches - 1825027-2 905602-1825027-2
Manufacturer: TE Connectivity Win Source Part Number: 905602-1825027-2 Series: FSMRAJ Operating Temperature Range: -35°C ~ 85°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: 1825027 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 450-1656, FSMRA1JH

Manufacturer: TE Connectivity
Win Source Part Number: 905602-1825027-2
Series: FSMRAJ
Operating Temperature Range: -35°C ~ 85°C
Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 1825027
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 450-1656, FSMRA1JH

Buy Now Datasheet
Tactile Switches - 450-1656-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1656-ND
Tactile Switches 450-1656-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 1825027-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825027-2
Pushbutton Switches 1825027-2
R/A,TACT PB SW,160G

R/A,TACT PB SW,160G

Buy Now
Pushbutton Switches - 1825027-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825027-2
Pushbutton Switches 1825027-2
THT Sealed Tactile Sw

THT Sealed Tactile Sw

Buy Now
FSMRA1JH04=R/A,TACT PB SW ,160G - 1825027-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
FSMRA1JH04=R/A,TACT PB SW ,160G
1825027-2
FSMRA1JH04=R/A,TACT PB SW ,160G 1825027-2
FSMRA1JH04=R/A,TACT PB SW ,160G

FSMRA1JH04=R/A,TACT PB SW ,160G

Buy Now
Tactile Switches - 1825027-2 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
1825027-2
Tactile Switches 1825027-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Tactile Switch, Spst-No, 160Gf, Pcb; Product Range Alcoswitch Te Connectivity - 59P3248 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 160Gf, Pcb; Product Range Alcoswitch Te Connectivity
59P3248
Tactile Switch, Spst-No, 160Gf, Pcb; Product Range Alcoswitch Te Connectivity 59P3248
TACTILE SWITCH, SPST-NO, 160GF, PCB; Product Range:FSMRAJ Series; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:160gf; Switch Terminals:Through Hole RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 160GF, PCB; Product Range:FSMRAJ Series; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:160gf; Switch Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site
Pushbutton Switch, Spst-No, 0.05A, 24V; Switch Operation Te Connectivity - 39Y8076 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No, 0.05A, 24V; Switch Operation Te Connectivity
39Y8076
Pushbutton Switch, Spst-No, 0.05A, 24V; Switch Operation Te Connectivity 39Y8076
PUSHBUTTON SWITCH, SPST-NO, 0.05A, 24V; SWITCH OPERATION:OFF-(ON); CONTACT CONFIGURATION:SPST-N O; CONTACT VOLTAGE AC NOM:-; CONTACT VOLTAGE DC NOM:24V; CONTACT CURRENT MAX:50MA; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:-; SVHC:NO SVHC ROHS COMPLIANT: YES

PUSHBUTTON SWITCH, SPST-NO, 0.05A, 24V; SWITCH OPERATION:OFF-(ON); CONTACT CONFIGURATION:SPST-NO; CONTACT VOLTAGE AC NOM:-; CONTACT VOLTAGE DC NOM:24V; CONTACT CURRENT MAX:50MA; SWITCH TERMINALS:SOLDER; PRODUCT RANGE:-; SVHC:NO SVHC ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
1825027-2
Key/Switch >> Tactile Switches 1825027-2
带支架 50mA Round Button Lying SPST 100MΩ 24V 160gf Plugin Tactile Switches ROHS

带支架 50mA Round Button Lying SPST 100MΩ 24V 160gf Plugin Tactile Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
1825027-2
Tactile Switches 1825027-2
Tactile Switches SPST OFF(ON) R/A T/H TACT SWITCH

Tactile Switches SPST OFF(ON) R/A T/H TACT SWITCH

Buy Now Datasheet
Switches - Tactile Switches - 1825027-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1825027-2
Switches - Tactile Switches 1825027-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1825027-2 905602-1825027-2 450-1656-ND 1825027-2 1825027-2 1825027-2 59P3248 39Y8076 1825027-2 1825027-2 1825027-2
Product Name Tactile Switches Tactile Switches - 1825027-2 Tactile Switches Pushbutton Switches FSMRA1JH04=R/A,TACT PB SW ,160G Tactile Switches Tactile Switch, Spst-No, 160Gf, Pcb; Product Range Alcoswitch Te Connectivity Pushbutton Switch, Spst-No, 0.05A, 24V; Switch Operation Te Connectivity Key/Switch >> Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Extended Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data