C&K Components Tactile Switches - PTS525SM10SMTR LFS PTS525SM10SMTR LFS

Description
Manufacturer: C&K Components Win Source Part Number: 890444-PTS525SM10SMT R LFS Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: PTS525SM10SMTRLFS, 108-PTS525SM10SMTRLF STR, Y96C252Q1FP LFS
Request a Quote
Description
Manufacturer: C&K Components Win Source Part Number: 890444-PTS525SM10SMT R LFS Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: PTS525SM10SMTRLFS, 108-PTS525SM10SMTRLF STR, Y96C252Q1FP LFS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - PTS525SM10SMTR LFS - 890444-PTS525SM10SMTR LFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - PTS525SM10SMTR LFS
890444-PTS525SM10SMTR LFS
Tactile Switches - PTS525SM10SMTR LFS 890444-PTS525SM10SMTR LFS
Manufacturer: C&K Components Win Source Part Number: 890444-PTS525SM10SMT R LFS Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: PTS525SM10SMTRLFS, 108-PTS525SM10SMTRLF STR, Y96C252Q1FP LFS

Manufacturer: C&K Components
Win Source Part Number: 890444-PTS525SM10SMTR LFS
Features: Tactile Switch
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: PTS525SM10SMTRLFS, 108-PTS525SM10SMTRLFSTR, Y96C252Q1FP LFS

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 890444-PTS525SM10SMTR LFS
Product Name Tactile Switches - PTS525SM10SMTR LFS
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-GN-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers