Keystone Electronics Corp. Mini Four Leg Key Pad Dome 5133TR

Description
Part Number: 5133TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .018 [0.45] OD: .330 [8.4] Packaging: Tape and Reel - 5,000 / 13" reel Trip Force: 7.8 oz. [220g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
Request a Quote
Description
Part Number: 5133TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .018 [0.45] OD: .330 [8.4] Packaging: Tape and Reel - 5,000 / 13" reel Trip Force: 7.8 oz. [220g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini Four Leg Key Pad Dome, part number 5133TR, from Keystone Electronics Corp. is designed for surface mounting and is not intended for soldering. It features a height of 0.018 inches (0.45 mm) and an outer diameter of 0.330 inches (8.4 mm). The product is supplied on tape and reel, with 5,000 units per reel. It has a trip force of 7.8 oz (220 g) and a rebound force of 3.2 oz (90 g), resulting in a click ratio of 40%-70%. The voltage rating ranges from 0.1 to 100 VDC, and the current rating is between 0.005 to 100 mAmp DC. The dome is finished with nickel plating, making it suitable for various applications where tactile feedback is required.

Datasheet Summary
Powered by GS/AI

The Mini Four Leg Key Pad Dome, part number 5133TR, from Keystone Electronics Corp. is designed for surface mounting and is not intended for soldering. It features a height of 0.018 inches (0.45 mm) and an outer diameter of 0.330 inches (8.4 mm). The product is supplied on tape and reel, with 5,000 units per reel. It has a trip force of 7.8 oz (220 g) and a rebound force of 3.2 oz (90 g), resulting in a click ratio of 40%-70%. The voltage rating ranges from 0.1 to 100 VDC, and the current rating is between 0.005 to 100 mAmp DC. The dome is finished with nickel plating, making it suitable for various applications where tactile feedback is required.

Suppliers

Company
Product
Description
Supplier Links
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini Four Leg Key Pad Dome
5133TR
Mini Four Leg Key Pad Dome 5133TR
Part Number: 5133TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .018 [0.45] OD: .330 [8.4] Packaging: Tape and Reel - 5,000 / 13" reel Trip Force: 7.8 oz. [220g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -

Part Number: 5133TR

  • Current Rating: .005 to 100 mAmp DC
  • Finish/Plating: Nickel Plate
  • Height: .018 [0.45]
  • OD: .330 [8.4]
  • Packaging: Tape and Reel - 5,000 / 13" reel
  • Trip Force: 7.8 oz. [220g]
  • Voltage Rating: .1 to 100 VDC
  • Key-Pad Dome installation adhesive spacer -
Buy Now Datasheet
Tactile Switches - 36-5133CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5133CT-ND
Tactile Switches 36-5133CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 36-5133TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5133TR-ND
Tactile Switches 36-5133TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 36-5133DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5133DKR-ND
Tactile Switches 36-5133DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
5133TR
Tactile Switches 5133TR
Tactile Switches MINI FOUR LEG KEYPAD DOME SWITCH .018" H

Tactile Switches MINI FOUR LEG KEYPAD DOME SWITCH .018" H

Buy Now Datasheet
Switches - Tactile Switches - 5133TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
5133TR
Switches - Tactile Switches 5133TR
SWITCH TACTILE SPST-NO 12MA 24V

SWITCH TACTILE SPST-NO 12MA 24V

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5133TR 36-5133CT-ND 36-5133TR-ND 5133TR 5133TR
Product Name Mini Four Leg Key Pad Dome Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Type Dome Switch Dome Switch Dome Switch
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Min. Actuating Force 0.5 lbs (0.2211 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Max. Actuating Force 0.5 lbs (0.2211 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Max Current Rating 5.00E-6 to 0.1000 amps 0.0120 amps 0.0120 amps 0.0120 amps 0.0120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details