The EB series is a line of light touch miniature pushbuttons with a stainless steel frame and a melamine phenolic resin case rated UL94V-0. It offers single and double pole configurations with silver or gold contacts, supporting a resistive load of 3A at 125V AC for silver contacts and 0.4VA maximum at 28V AC/DC for gold contacts. The switch has a mechanical life of 100,000 operations and an electrical life of 25,000 operations for silver contacts or 50,000 for gold. Nominal operating force is 1.75N for single pole momentary and 2.30N for double pole momentary. Mounting options include bushing and snap-in styles, with terminals epoxy sealed to prevent contaminant ingress. Dielectric strength is 1,500V AC between contacts and case. Operating temperature ranges from -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-C-J21C | EB2011-C-J21C | 2300-EB2011-C-J21C | EB2011-C-J21C | EB2011-C-J21C |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Lug | Solder Terminals |