OTTO Controls Hall Effect Momentary Pushbutton Switch HP7

Description
HP7 series momentary pushbuttons utilize Hall effect sensor technology and last up to 10 million cycles. These rugged pushbuttons withstand harsh environments and are available dusttight and moistureproof to IP64 or watertight to IP68S. Exposed, raised and flush dome buttons come in nine color options. A mechanical detent option is available for tactile feedback. Case and bezel are precision-machined aluminum alloy with a black or clear coat anodized finish. PC pins or wire leads are standard; value-added connectors are available. Prime applications are those requiring repeated “jogging” and other continuous operation. Examples include material handling equipment, such as loaders, lift trucks, bucket and shovel and other applications where positioning of the load is critical.
Request a Quote
Description
HP7 series momentary pushbuttons utilize Hall effect sensor technology and last up to 10 million cycles. These rugged pushbuttons withstand harsh environments and are available dusttight and moistureproof to IP64 or watertight to IP68S. Exposed, raised and flush dome buttons come in nine color options. A mechanical detent option is available for tactile feedback. Case and bezel are precision-machined aluminum alloy with a black or clear coat anodized finish. PC pins or wire leads are standard; value-added connectors are available. Prime applications are those requiring repeated “jogging” and other continuous operation. Examples include material handling equipment, such as loaders, lift trucks, bucket and shovel and other applications where positioning of the load is critical.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Carpentersville, IL, United States
Hall Effect Momentary Pushbutton Switch
HP7
Hall Effect Momentary Pushbutton Switch HP7
HP7 series momentary pushbuttons utilize Hall effect sensor technology and last up to 10 million cycles. These rugged pushbuttons withstand harsh environments and are available dusttight and moistureproof to IP64 or watertight to IP68S. Exposed, raised and flush dome buttons come in nine color options. A mechanical detent option is available for tactile feedback. Case and bezel are precision-machined aluminum alloy with a black or clear coat anodized finish. PC pins or wire leads are standard; value-added connectors are available. Prime applications are those requiring repeated “jogging” and other continuous operation. Examples include material handling equipment, such as loaders, lift trucks, bucket and shovel and other applications where positioning of the load is critical.

HP7 series momentary pushbuttons utilize Hall effect sensor technology and last up to 10 million cycles. These rugged pushbuttons withstand harsh environments and are available dusttight and moistureproof to IP64 or watertight to IP68S.

Exposed, raised and flush dome buttons come in nine color options. A mechanical detent option is available for tactile feedback. Case and bezel are precision-machined aluminum alloy with a black or clear coat anodized finish. PC pins or wire leads are standard; value-added connectors are available.

Prime applications are those requiring repeated “jogging” and other continuous operation. Examples include material handling equipment, such as loaders, lift trucks, bucket and shovel and other applications where positioning of the load is critical.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Touch Switches and Tactile Switches
Product Number HP7
Product Name Hall Effect Momentary Pushbutton Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
Max. Actuating Force 1.0 to 1.8 lbs (0.4535 to 0.7937 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details