Littelfuse, Inc. Electrical, Specialty Fuses PSR073UL0700X

Description
700A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
700A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR073UL0700X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR073UL0700X-ND
Electrical, Specialty Fuses 5666-PSR073UL0700X-ND
700A 1.3kV AC 1kV DC Fuse Square Bolt Mount

700A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 700A, 1.25Kv; Product Range Littelfuse - 37AH8832 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 700A, 1.25Kv; Product Range Littelfuse
37AH8832
Fuse, Very Fast Acting, 700A, 1.25Kv; Product Range Littelfuse 37AH8832
FUSE, VERY FAST ACTING, 700A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.88" x 2.89" x 3.13" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 700A, 1.25KV; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:2.88" x 2.89" x 3.13" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR073UL0700X-ND 37AH8832
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 700A, 1.25Kv; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110306 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 125 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details