FUSE Product overview: CCF1N2TTE from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CCF1N2TTE can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995627-CCF1N2TTE
Current Rating: 2 A
Length: 6 mm
Housing Material: Ceramic
Mounting: SMD (SMT)
Height: 2.5 mm
Resistance: 42.9 mΩ
Number of Pins: 2
Width: 2.5 mm
Categories: Fuses
Case / Package: CSMD
Alternative Parts (Cross-Reference): 0685F2500-01; 0685-2500-01; 0685F2000-01; TR1/6125TD2.5-R; 3404.0117.22; TR2/6125FA2.5A;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 60 V
Circuit Protection - Fuses
Fuse Chip 2A 125V SMD Solder Pad 2410 Ceramic T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-CCF1N2TTE | 2019-CCF1N2TTECT-ND | 995627-CCF1N2TTE | CCF1N2TTE | 430-CCF1N2TTE |
| Product Name | Circuit Protection Fuse | Fuses | Fuses - CCF1N2TTE | Circuit Protection - Fuses | Fuse Chip 2A 125V SMD Solder Pad 2410 Ceramic T/R |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | SMD (SMT) | Solderable (Surface Mount Technology) | |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |