Skyworks Solutions, Inc. Fast Acting Over-molded Fuse SKY87604-12

Description
Please note: SKY87604-12 is being discontinued and is not recommended for new designs. The SKY87604 is a fast acting fuse with high I2t values, which enables high inrush current withstanding capability. The SKY87604 is an over-molded fuse providing sufficient clearance from external metallic material. By design, the SKY87604 prevents contact between metallic material and the body of the fuse, so the minimum clearance regulated by UL can be easily met. A UL recognized component fuse must be used with this product. Refer to Table 5 for more information. The SKY87604 is available in a space-saving 3.0 mm x 3.0 mm, 4-lead MCM, Pb-free package.
Request a Quote Datasheet
Description
Please note: SKY87604-12 is being discontinued and is not recommended for new designs. The SKY87604 is a fast acting fuse with high I2t values, which enables high inrush current withstanding capability. The SKY87604 is an over-molded fuse providing sufficient clearance from external metallic material. By design, the SKY87604 prevents contact between metallic material and the body of the fuse, so the minimum clearance regulated by UL can be easily met. A UL recognized component fuse must be used with this product. Refer to Table 5 for more information. The SKY87604 is available in a space-saving 3.0 mm x 3.0 mm, 4-lead MCM, Pb-free package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Irvine, CA, United States
Fast Acting Over-molded Fuse
SKY87604-12
Fast Acting Over-molded Fuse SKY87604-12
Please note: SKY87604-12 is being discontinued and is not recommended for new designs. The SKY87604 is a fast acting fuse with high I2t values, which enables high inrush current withstanding capability. The SKY87604 is an over-molded fuse providing sufficient clearance from external metallic material. By design, the SKY87604 prevents contact between metallic material and the body of the fuse, so the minimum clearance regulated by UL can be easily met. A UL recognized component fuse must be used with this product. Refer to Table 5 for more information. The SKY87604 is available in a space-saving 3.0 mm x 3.0 mm, 4-lead MCM, Pb-free package.

Please note: SKY87604-12 is being discontinued and is not recommended for new designs.

The SKY87604 is a fast acting fuse with high I2t values, which enables high inrush current withstanding capability.
The SKY87604 is an over-molded fuse providing sufficient clearance from external metallic material. By design, the SKY87604 prevents contact between metallic material and the body of the fuse, so the minimum clearance regulated by UL can be easily met. A UL recognized component fuse must be used with this product. Refer to Table 5 for more information.
The SKY87604 is available in a space-saving 3.0 mm x 3.0 mm, 4-lead MCM, Pb-free package.

Supplier's Site
Electrical, Specialty Fuses - SKY87604-12 - 895294-SKY87604-12 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - SKY87604-12
895294-SKY87604-12
Electrical, Specialty Fuses - SKY87604-12 895294-SKY87604-12
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895294-SKY87604-12 Operating Temperature Range: -40°C ~ 125°C Features: 250mA 32 V AC 63 V DC Fuse - Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Family Name: SKY87604 Categories: Circuit Protection Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 20 Weeks Other Part Number: 863-SKY87604-12DKR, 863-SKY87604-12CT, 863-SKY87604-12TR

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895294-SKY87604-12
Operating Temperature Range: -40°C ~ 125°C
Features: 250mA 32 V AC 63 V DC Fuse - Surface Mount
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Family Name: SKY87604
Categories: Circuit Protection
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
Other Part Number: 863-SKY87604-12DKR, 863-SKY87604-12CT, 863-SKY87604-12TR

Buy Now Datasheet
250MA Circuit Protection Fuse - 155-SKY87604-12 - ERSAELECTRONICS PTE. LTD.
Singapore
250MA Circuit Protection Fuse
155-SKY87604-12
250MA Circuit Protection Fuse 155-SKY87604-12
OVERMOLDED 250MA FUSE FOR GAS ME Product overview: SKY87604-12 from Skyworks Solutions, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250MA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SKY87604-12 can be used for catalog matching and distributor lookup.

OVERMOLDED 250MA FUSE FOR GAS ME Product overview: SKY87604-12 from Skyworks Solutions, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250MA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-SKY87604-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - SKY87604-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
SKY87604-12
Circuit Protection - Electrical, Specialty Fuses SKY87604-12
OVERMOLDED 250MA FUSE FOR GAS ME

OVERMOLDED 250MA FUSE FOR GAS ME

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number SKY87604-12 895294-SKY87604-12 155-SKY87604-12 SKY87604-12
Product Name Fast Acting Over-molded Fuse Electrical, Specialty Fuses - SKY87604-12 250MA Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers