Interpower North American Fuse Fast Acting 10A 813GMA-10

Description
Current Rating: 10A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: yes
Request a Quote
Description
Current Rating: 10A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Oskaloosa, IA, United States
North American Fuse Fast Acting 10A
813GMA-10
North American Fuse Fast Acting 10A 813GMA-10
Current Rating: 10A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: 5x20mm Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: yes

Current Rating: 10A

Voltage Rating: 125VAC

Temperature Rating: 70ºC

Fuse Type: Fast Acting

Fuse Size: 5x20mm

Breaking Capacity: 200A

General Material: Glass

Color: Clear

CE Marking: yes

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813GMA-10
Product Name North American Fuse Fast Acting 10A
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details