The P3002SBLRP is a two-chip SIDACtor® protection thyristor in a DO-214AA surface mount package, designed to safeguard broadband ICT equipment from overvoltage transients. It has a breakdown voltage range of 280 to 360 V, a peak pulse current rating of 25 A for the B series, and a maximum on-state voltage of 8 V at 2.2 A. The device operates with low capacitance (25 pF max at 1 MHz, 2 V bias) and low distortion, complying with UL 497B as an Isolated Loop Circuit Protector and applicable standards including IEC 61000-4-5, ITU K.20/21/45, and GR 1089. Operating junction temperature ranges from -40°C to +150°C, with a storage temperature range of -65°C to +150°C. Thermal resistance is 90 °C/W. The device is RoHS compliant and lead-free (Pb-free E3).
Silicon Surge Protector, 360V V(BO) Max, 25A, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: P3002SBLRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360V, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 360V, 25A, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-P3002SBLRP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-P3002SBLRP |
| Product Name | 360V 25A Circuit Protection Fuse |
| Approvals / Standards | RoHS |