Interpower International Fuse Quick Acting 4A 81411561

Description
Current Rating: 4A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 40A General Material: Glass Color: Clear CE Marking: yes
Request a Quote
Description
Current Rating: 4A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 40A General Material: Glass Color: Clear CE Marking: yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International Fuse Quick Acting 4A - 81411561 - Interpower
Oskaloosa, IA, United States
International Fuse Quick Acting 4A
81411561
International Fuse Quick Acting 4A 81411561
Current Rating: 4A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 40A General Material: Glass Color: Clear CE Marking: yes

Current Rating: 4A

Voltage Rating: 250VAC

Temperature Rating: -25ºC to 70ºC

Fuse Type: Quick Acting

Fuse Size: 5x20mm

Breaking Capacity: 40A

General Material: Glass

Color: Clear

CE Marking: yes

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 81411561
Product Name International Fuse Quick Acting 4A
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details