KOA Speer Electronics, Inc. Fuses - CCP2B25TTE CCP2B25TTE

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051445-CCP2B25TTE Current Rating: 1.25 A Length: 3.2 mm Mounting: SMD (SMT) Height: 1.2 mm Width: 1.6 mm Categories: Fuses DC Resistance (DCR): 75 mΩ Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Fuse Current: 2.5 A
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051445-CCP2B25TTE Current Rating: 1.25 A Length: 3.2 mm Mounting: SMD (SMT) Height: 1.2 mm Width: 1.6 mm Categories: Fuses DC Resistance (DCR): 75 mΩ Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Fuse Current: 2.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
Laguna Hills, CA, United States
Fuses - CCP2B25TTE
1051445-CCP2B25TTE
Fuses - CCP2B25TTE 1051445-CCP2B25TTE
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051445-CCP2B25TTE Current Rating: 1.25 A Length: 3.2 mm Mounting: SMD (SMT) Height: 1.2 mm Width: 1.6 mm Categories: Fuses DC Resistance (DCR): 75 mΩ Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Fuse Current: 2.5 A

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051445-CCP2B25TTE
Current Rating: 1.25 A
Length: 3.2 mm
Mounting: SMD (SMT)
Height: 1.2 mm
Width: 1.6 mm
Categories: Fuses
DC Resistance (DCR): 75 mΩ
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Fuse Current: 2.5 A

Buy Now
Singapore, Singapore
SMD 1.25A 24V Circuit Protection Fuse
139-CCP2B25TTE
SMD 1.25A 24V Circuit Protection Fuse 139-CCP2B25TTE
Fuse Chip 1.25A 24V SMD Solder Pad 1206 T/R CSA/UL/cUL Product overview: CCP2B25TTE from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CCP2B25TTE can be used for catalog matching and distributor lookup.

Fuse Chip 1.25A 24V SMD Solder Pad 1206 T/R CSA/UL/cUL Product overview: CCP2B25TTE from KOA Speer Electronics, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CCP2B25TTE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1051445-CCP2B25TTE 139-CCP2B25TTE
Product Name Fuses - CCP2B25TTE SMD 1.25A 24V Circuit Protection Fuse
Mounting SMD (SMT) SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC14S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details