Littelfuse, Inc. PTC Resettable Fuses - NANOSMDC010F-2 NANOSMDC010F-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802510-NANOSMDC010F- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: TUV, UL Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 250mA Time to Trip: 1s Dimension: 0.126" L x 0.063" W (3.20mm x 1.59mm) Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 100mA Thickness (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802510-NANOSMDC010F- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: TUV, UL Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 250mA Time to Trip: 1s Dimension: 0.126" L x 0.063" W (3.20mm x 1.59mm) Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 100mA Thickness (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - NANOSMDC010F-2 - 802510-NANOSMDC010F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - NANOSMDC010F-2
802510-NANOSMDC010F-2
PTC Resettable Fuses - NANOSMDC010F-2 802510-NANOSMDC010F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 802510-NANOSMDC010F- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: TUV, UL Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 250mA Time to Trip: 1s Dimension: 0.126" L x 0.063" W (3.20mm x 1.59mm) Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 100mA Thickness (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802510-NANOSMDC010F-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: TUV, UL
Voltage - Max: 60V
Current - Max: 10A
Current - Trip (It): 250mA
Time to Trip: 1s
Dimension: 0.126" L x 0.063" W (3.20mm x 1.59mm)
Manufacturer Package: 1206 (3216 Metric), Concave
Current - Hold (Ih) (Maximum): 100mA
Thickness (Maximum): 0.039" (1.00mm)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)

Buy Now Datasheet
Singapore, Singapore
60V 100MA Circuit Protection Fuse
150-NANOSMDC010F-2
60V 100MA Circuit Protection Fuse 150-NANOSMDC010F-2
PTC RESET FUSE 60V 100MA 1206 Product overview: NANOSMDC010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC010F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 100MA 1206 Product overview: NANOSMDC010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC010F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - NANOSMDC010F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMDC010F-2
Circuit Protection - PTC Resettable Fuses NANOSMDC010F-2
PTC RESET FUSE 60V 100MA 1206

PTC RESET FUSE 60V 100MA 1206

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - NANOSMDC010F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
NANOSMDC010F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses NANOSMDC010F-2
60V 100mA 10A 250mA 1206 Resettable Fuses ROHS

60V 100mA 10A 250mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Pptc Resettable Fuse, 0.1A, 60Vdc, 1206; Pptc Case Style Littelfuse - 75Y8155 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.1A, 60Vdc, 1206; Pptc Case Style Littelfuse
75Y8155
Pptc Resettable Fuse, 0.1A, 60Vdc, 1206; Pptc Case Style Littelfuse 75Y8155
PPTC RESETTABLE FUSE, 0.1A, 60VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1s; Current Rating Max:10A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.1A, 60VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 802510-NANOSMDC010F-2 150-NANOSMDC010F-2 NANOSMDC010F-2 NANOSMDC010F-2 75Y8155
Product Name PTC Resettable Fuses - NANOSMDC010F-2 60V 100MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Pptc Resettable Fuse, 0.1A, 60Vdc, 1206; Pptc Case Style Littelfuse
Mounting SMD Surface Mount
Approvals / Standards RoHS RoHS RoHS
Rated Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers